STMicroelectronics, Inc. 84MHz 512KB 96KB Embedded Microcontroller MCU STM32F401RET6

Description
32b ARM MCU, 84MHz, 512KB Flash, 96KB RAM, LQFP Product overview: STM32F401RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 84MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 84MHz, 512KB Flash, 96KB RAM, LQFP Product overview: STM32F401RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 84MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RET6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
84MHz 512KB 96KB Embedded Microcontroller MCU
685-STM32F401RET6
84MHz 512KB 96KB Embedded Microcontroller MCU 685-STM32F401RET6
32b ARM MCU, 84MHz, 512KB Flash, 96KB RAM, LQFP Product overview: STM32F401RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 84MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RET6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 84MHz, 512KB Flash, 96KB RAM, LQFP Product overview: STM32F401RET6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 84MHz, 512KB, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RET6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17429-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17429-ND
Microcontrollers 497-17429-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
STM series - STM32F401RET6 - 708459-STM32F401RET6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F401RET6
708459-STM32F401RET6
STM series - STM32F401RET6 708459-STM32F401RET6
Manufacturer: STMicroelectronics Win Source Part Number: 708459-STM32F401RET6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 84MHz Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401RE Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): CY8C4246AZI-L435; CY8C4247AZI-L485; ATSAMDA1J14A-ABT; ATSAMD21J15A-AF; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 50 Date RAM Size: 96K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708459-STM32F401RET6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 84MHz
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F401RE
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): CY8C4246AZI-L435; CY8C4247AZI-L485; ATSAMDA1J14A-ABT; ATSAMD21J15A-AF;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 50
Date RAM Size: 96K x 8

Buy Now Datasheet
Microcontrollers - 1106614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106614
Microcontrollers 1106614
32-Bit MCU+DSP 512K Flash 84MHz LQFP64

32-Bit MCU+DSP 512K Flash 84MHz LQFP64

Supplier's Site
Microcontrollers - 1106614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106614P
Microcontrollers 1106614P
32-Bit MCU+DSP 512K Flash 84MHz LQFP64

32-Bit MCU+DSP 512K Flash 84MHz LQFP64

Supplier's Site
Microcontrollers - 1661154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661154
Microcontrollers 1661154
32-Bit MCU+DSP 512K Flash 84MHz LQFP64

32-Bit MCU+DSP 512K Flash 84MHz LQFP64

Supplier's Site
Embedded - Microcontrollers - STM32F401RET6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401RET6
Embedded - Microcontrollers STM32F401RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F401RET6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401RET6
Microcontrollers STM32F401RET6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 84Mhz, Lqfp-64; Product Range Stmicroelectronics - 75X0298 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 84Mhz, Lqfp-64; Product Range Stmicroelectronics
75X0298
Mcu, 32Bit, Cortex-M4, 84Mhz, Lqfp-64; Product Range Stmicroelectronics 75X0298
MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 84MHZ, LQFP-64; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F401RET6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401RET6
Microcontrollers STM32F401RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401RET6
ARM Microcontrollers - MCU STM32F401RET6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401RET6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401RET6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401RET6
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F401RET6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F401RET6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F401RET6
512KB 1.7V~3.6V CM4 84MHz 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

512KB 1.7V~3.6V CM4 84MHz 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F401RET6 497-17429-ND 708459-STM32F401RET6 1106614 1106614P STM32F401RET6 STM32F401RET6 75X0298 STM32F401RET6 STM32F401RET6 STM32F401RET6 STM32F401RET6
Product Name 84MHz 512KB 96KB Embedded Microcontroller MCU Microcontrollers STM series - STM32F401RET6 Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4, 84Mhz, Lqfp-64; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
RAM 96 KB 96 KB 512 KB 96 KB 96 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, SDIO, UART, USART, LIN, I2S SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; Lqfp QFP; Other; LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers