STMicroelectronics, Inc. Microcontrollers STM32F401RDT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17868-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17868-ND
Microcontrollers 497-17868-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU
685-STM32F401RDT6
ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU 685-STM32F401RDT6
32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, LQFP Product overview: STM32F401RDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RDT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, LQFP Product overview: STM32F401RDT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RDT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097097-STM32F401RDT6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097097-STM32F401RDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097097-STM32F401RDT6
Win Source Part Number: 1097097-STM32F401RDT 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 84MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.7V ~ 3.6V Alternative Parts (Cross-Reference): STM32F103RDY6TR; STM32F103RDT6; STM32F411RET6; ATSAM3S4BA-AU; ATSAM3S2BA-AU; ATSAM4N8BA-AU; ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F401RDT6-ND,497 -17868 Base Product Number: STM32F401

Win Source Part Number: 1097097-STM32F401RDT6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 84MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.7V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F103RDY6TR; STM32F103RDT6; STM32F411RET6; ATSAM3S4BA-AU; ATSAM3S2BA-AU; ATSAM4N8BA-AU;
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F401RDT6-ND,497-17868
Base Product Number: STM32F401

Buy Now Datasheet
Embedded - Microcontrollers - STM32F401RDT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401RDT6
Embedded - Microcontrollers STM32F401RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401RDT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401RDT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401RDT6
ARM Microcontrollers - MCU STM32F401RDT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F401RDT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401RDT6
Microcontrollers STM32F401RDT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F401RDT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401RDT6
Microcontrollers STM32F401RDT6
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17868-ND 685-STM32F401RDT6 1097097-STM32F401RDT6 STM32F401RDT6 STM32F401RDT6 STM32F401RDT6 STM32F401RDT6 STM32F401RDT6
Product Name Microcontrollers ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
Bits Other; A/D 16x12b
RAM 96 KB 96 KB 384 KB 96 KB 96 KB 96 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers