STMicroelectronics, Inc. Microcontrollers STM32F401RCT6

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14047-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14047-ND
Microcontrollers 497-14047-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 256KB 84MHz Embedded Microcontroller MCU
685-STM32F401RCT6
ARM Cortex-M 256KB 84MHz Embedded Microcontroller MCU 685-STM32F401RCT6
32b ARM Cortex-M4 MCU, 256KB Flash, 84MHz, LQFP Product overview: STM32F401RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 256KB, 84MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 256KB, 84MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RCT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 256KB Flash, 84MHz, LQFP Product overview: STM32F401RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 256KB, 84MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 256KB, 84MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F401RCT6 - 1103331-STM32F401RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401RCT6
1103331-STM32F401RCT6
Embedded - Embedded - Microcontrollers - STM32F401RCT6 1103331-STM32F401RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 1103331-STM32F401RCT 6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F401RC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-LQFP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): CY8C4247AZI-L475; CY8C4247AZI-L445; CY8C4125AZI-M445; Introduction Date: May 09, 2008 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103331-STM32F401RCT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 50
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F401RC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): CY8C4247AZI-L475; CY8C4247AZI-L445; CY8C4125AZI-M445;
Introduction Date: May 09, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM32F401RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401RCT6
Microcontrollers STM32F401RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401RCT6
ARM Microcontrollers - MCU STM32F401RCT6
ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

Buy Now Datasheet
Microcontrollers - STM32F401RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401RCT6
Microcontrollers STM32F401RCT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F401RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401RCT6
Embedded - Microcontrollers STM32F401RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics - 39X0192 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
39X0192
32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics 39X0192
32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 256 KB, 64 KB, 64, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 256 KB, 64 KB, 64, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14047-ND 685-STM32F401RCT6 1103331-STM32F401RCT6 STM32F401RCT6 STM32F401RCT6 STM32F401RCT6 STM32F401RCT6 STM32F401RCT6 39X0192
Product Name Microcontrollers ARM Cortex-M 256KB 84MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F401RCT6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32 Bit Microcontroller, Dynamic Efficiency Line, Arm Cortex-M4, 84 Mhz, 256 Kb, 64 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
Bits Other; A/D 16x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C2DBYY001435 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details