STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F401RBT6 STM32F401RBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 087027-STM32F401RBT6 Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F401RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML21J17B-AUT; ATSAMD21J18A-AFT; ATSAMD20J15A-AUT; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 087027-STM32F401RBT6 Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F401RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML21J17B-AUT; ATSAMD21J18A-AFT; ATSAMD20J15A-AUT; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F401RBT6 - 087027-STM32F401RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401RBT6
087027-STM32F401RBT6
Embedded - Embedded - Microcontrollers - STM32F401RBT6 087027-STM32F401RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 087027-STM32F401RBT6 Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 50 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: STM32F401RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Alternative Parts (Cross-Reference): ATSAML21J17B-AUT; ATSAMD21J18A-AFT; ATSAMD20J15A-AUT; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 087027-STM32F401RBT6
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 50
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: STM32F401RB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Alternative Parts (Cross-Reference): ATSAML21J17B-AUT; ATSAMD21J18A-AFT; ATSAMD20J15A-AUT;
Introduction Date: April 29, 2013
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 7926003P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926003P
Microcontrollers 7926003P
32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

Supplier's Site
Microcontrollers - 7926003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7926003
Microcontrollers 7926003
32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

Supplier's Site
Microcontrollers - 1687114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687114
Microcontrollers 1687114
32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

32-Bit MCU Cortex-M4 128KB 1.8V LQFP64

Supplier's Site
Microcontrollers - 497-17428-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17428-ND
Microcontrollers 497-17428-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 84MHz 128KB Embedded Microcontroller MCU
685-STM32F401RBT6
ARM Cortex-M 32-bit 84MHz 128KB Embedded Microcontroller MCU 685-STM32F401RBT6
32-bit ARM Cortex-M4 MCU, 84MHz, 128KB Flash, 64KB RAM, LQFP Product overview: STM32F401RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 84MHz, 128KB Flash, 64KB RAM, LQFP Product overview: STM32F401RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 128KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F401RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401RBT6
Microcontrollers STM32F401RBT6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F401RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401RBT6
Embedded - Microcontrollers STM32F401RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401RBT6
ARM Microcontrollers - MCU STM32F401RBT6
ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F401RBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F401RBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F401RBT6
128KB 1.7V~3.6V CM4 64KB 84MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.7V~3.6V CM4 64KB 84MHz FLASH 50 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F401RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401RBT6
Microcontrollers STM32F401RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087027-STM32F401RBT6 7926003P 7926003 497-17428-ND 685-STM32F401RBT6 STM32F401RBT6 STM32F401RBT6 STM32F401RBT6 STM32F401RBT6 STM32F401RBT6 STM32F401RBT6
Product Name Embedded - Embedded - Microcontrollers - STM32F401RBT6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 84MHz 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
RAM 128 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers