STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F401CEY6TR STM32F401CEY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212313-STM32F401CEY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212313-STM32F401CEY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F401CEY6TR - 212313-STM32F401CEY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401CEY6TR
212313-STM32F401CEY6TR
Embedded - Embedded - Microcontrollers - STM32F401CEY6TR 212313-STM32F401CEY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 212313-STM32F401CEY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M4 Number of I/O: 36 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 84MHz Supply Voltage - Operating: 1.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 96K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 212313-STM32F401CEY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 36
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 96K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-STM32F401CEY6TRCT-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F401CEY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F401CEY6TR-ND
Microcontrollers 497-STM32F401CEY6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F401CEY6TRDKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

Buy Now Datasheet
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU - 685-STM32F401CEY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU
685-STM32F401CEY6TR
ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU 685-STM32F401CEY6TR
32-bit ARM Cortex-M4 MCU, 84MHz, 512KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CEY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 84MHz, 512KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CEY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 512KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CEY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F401CEY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401CEY6TR
Embedded - Microcontrollers STM32F401CEY6TR
IC MCU 32BIT 512KB FLASH 49WLCSP

IC MCU 32BIT 512KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F401CEY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401CEY6TR
Microcontrollers STM32F401CEY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 84Mhz, Wlcsp-49; Product Range Stmicroelectronics - 75X0296 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 84Mhz, Wlcsp-49; Product Range Stmicroelectronics
75X0296
Mcu, 32Bit, Cortex-M4, 84Mhz, Wlcsp-49; Product Range Stmicroelectronics 75X0296
MCU, 32BIT, CORTEX-M4, 84MHZ, WLCSP-49; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:49Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 84MHZ, WLCSP-49; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:84MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:49Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401CEY6TR
ARM Microcontrollers - MCU STM32F401CEY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212313-STM32F401CEY6TR 497-STM32F401CEY6TRCT-ND 685-STM32F401CEY6TR STM32F401CEY6TR STM32F401CEY6TR 75X0296 STM32F401CEY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F401CEY6TR Microcontrollers ARM Cortex-M 32-bit 84MHz 512KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M4, 84Mhz, Wlcsp-49; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz
RAM 512 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details