Manufacturer: STMicroelectronics
Win Source Part Number: 795708-STM32F401CEU6
Series: STM32 F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 84MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F401CE
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RISC MICROCONTROLLER Product overview: STM32F401CEU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CEU6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 512KB FLSH 48UFQFPN
IC MCU 32BIT 512KB FLSH 48UFQFPN
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 512KB FLSH 48UFQFPN
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 512KB (512K x 8) FLASH 48-UFQFPN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795708-STM32F401CEU6TR | 685-STM32F401CEU6TR | STM32F401CEU6TR-ND | STM32F401CEU6TR | STM32F401CEU6TR | STM32F401CEU6TR | STM32F401CEU6TR | STM32F401CEU6TR |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F401CEU6TR | Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 84 MHz | 50 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz | ||
| RAM | 512 KB | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.7 to 3.6 volts | 1.7 to ? volts | 1.7 to 3.6 volts | 3.6 volts | 1.7 to 3.6 volts |