STMicroelectronics, Inc. ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU STM32F401CDY6TR

Description
32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CDY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CDY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU - 685-STM32F401CDY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU
685-STM32F401CDY6TR
ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU 685-STM32F401CDY6TR
32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CDY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 84MHz, 384KB Flash, 96KB RAM, 36 I/O Product overview: STM32F401CDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 84MHz, 384KB, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 84MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CDY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19343-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19343-6-ND
Microcontrollers 497-19343-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19343-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19343-1-ND
Microcontrollers 497-19343-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-19343-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19343-2-ND
Microcontrollers 497-19343-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F401CDY6TR - 708457-STM32F401CDY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401CDY6TR
708457-STM32F401CDY6TR
Embedded - Embedded - Microcontrollers - STM32F401CDY6TR 708457-STM32F401CDY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708457-STM32F401CDY6 TR Series: TPS series Series: STM32 F4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 84MHz Package: 49-UFBGA, WLCSP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.7 V ~ 3.6 V Family Name: STM32F401C Categories: Integrated Circuits (ICs) Manufacturer Package: 49-WLCSP Alternative Parts (Cross-Reference): ATSAMG55G19A-UUT; LPC54102J256UK49; ATSAML22G17A-UUT; ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708457-STM32F401CDY6TR
Series: TPS series
Series: STM32 F4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 84MHz
Package: 49-UFBGA, WLCSP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.7 V ~ 3.6 V
Family Name: STM32F401C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 49-WLCSP
Alternative Parts (Cross-Reference): ATSAMG55G19A-UUT; LPC54102J256UK49; ATSAML22G17A-UUT;
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401CDY6TR
ARM Microcontrollers - MCU STM32F401CDY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401CDY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401CDY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401CDY6TR
IC MCU 32BIT 384KB FLASH 49WLCSP

IC MCU 32BIT 384KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - STM32F401CDY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401CDY6TR
Microcontrollers STM32F401CDY6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - STM32F401CDY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401CDY6TR
Microcontrollers STM32F401CDY6TR
IC MCU 32BIT 384KB FLASH 49WLCSP

IC MCU 32BIT 384KB FLASH 49WLCSP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F401CDY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401CDY6TR
Embedded - Microcontrollers STM32F401CDY6TR
IC MCU 32BIT 384KB FLASH 49WLCSP

IC MCU 32BIT 384KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F401CDY6TR 497-19343-6-ND 708457-STM32F401CDY6TR STM32F401CDY6TR STM32F401CDY6TR STM32F401CDY6TR STM32F401CDY6TR STM32F401CDY6TR
Product Name ARM Cortex-M 32-bit 84MHz 384KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F401CDY6TR ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 96 KB 96 KB 384 KB 96 KB 96 KB 96 KB
Supply Voltage 3.3 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, SDIO, UART, USART, LIN, I2S SPI; UART; USART; USB
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers