ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 384KB FLSH 48UFQFPN
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 384KB (384K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 384KB FLSH 48UFQFPN
ARM Microcontrollers - MCU High-performance access line, ARM Cortex-M4 core with DSP and FPU, 384 Kbytes Flash, 84 MHz CPU, ART Accelerator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F401CDU6TR-ND | STM32F401CDU6TR | STM32F401CDU6TR | STM32F401CDU6TR | STM32F401CDU6TR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | ||
| Bits | Other; A/D 10x12b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 384 KB |