STMicroelectronics, Inc. High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU STM32F401CCY6TT

Description
High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCY6TT from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCY6TT from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6TT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU - 685-STM32F401CCY6TT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU
685-STM32F401CCY6TT
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU 685-STM32F401CCY6TT
High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCY6TT from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6TT can be used for catalog matching and distributor lookup.

High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCY6TT from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6TT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F401CCY6TT - 898155-STM32F401CCY6TT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401CCY6TT
898155-STM32F401CCY6TT
Embedded - Embedded - Microcontrollers - STM32F401CCY6TT 898155-STM32F401CCY6TT
Manufacturer: STMicroelectronics Win Source Part Number: 898155-STM32F401CCY6 TT Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP Core Processor: ARM® Cortex®-M4 Speed: 84MHz Package: Reel - TR Package: 49-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401 Categories: Integrated Circuits (ICs) Case / Package: 49-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16756-1, 497-16756-2, 497-16756-ND, 497-16756, 497-16756-6

Manufacturer: STMicroelectronics
Win Source Part Number: 898155-STM32F401CCY6TT
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP
Core Processor: ARM® Cortex®-M4
Speed: 84MHz
Package: Reel - TR
Package: 49-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F401
Categories: Integrated Circuits (ICs)
Case / Package: 49-WLCSP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16756-1, 497-16756-2, 497-16756-ND, 497-16756, 497-16756-6

Buy Now Datasheet
Microcontrollers - 497-16756-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16756-6-ND
Microcontrollers 497-16756-6-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-16756-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16756-1-ND
Microcontrollers 497-16756-1-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-16756-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16756-2-ND
Microcontrollers 497-16756-2-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401CCY6TT
ARM Microcontrollers - MCU STM32F401CCY6TT
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401CCY6TT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401CCY6TT
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401CCY6TT
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - STM32F401CCY6TT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401CCY6TT
Microcontrollers STM32F401CCY6TT
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Embedded - Microcontrollers - STM32F401CCY6TT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401CCY6TT
Embedded - Microcontrollers STM32F401CCY6TT
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F401CCY6TT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401CCY6TT
Microcontrollers STM32F401CCY6TT
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F401CCY6TT 898155-STM32F401CCY6TT 497-16756-6-ND STM32F401CCY6TT STM32F401CCY6TT STM32F401CCY6TT STM32F401CCY6TT STM32F401CCY6TT
Product Name High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F401CCY6TT Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 26 MHz 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
Supply Voltage 1.7 to ? volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 256 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details