Manufacturer: STMicroelectronics
Win Source Part Number: 031311-STM32F401CCY6
Packaging: Reel - TR
Core Processor: ARM Cortex-M4
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP
Speed(Frequency): 84MHz
Supply Voltage - Operating: 1.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
32-bit ARM Cortex-M4 MCU, 256KB Flash, 84MHz, 36 I/O, 10 ADC Product overview: STM32F401CCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 84MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 84MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP
IC MCU 32BIT 256KB FLASH 49WLCSP
IC MCU 32BIT 256KB FLASH 49WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 031311-STM32F401CCY6TR | 685-STM32F401CCY6TR | STM32F401CCY6TR | STM32F401CCY6TR | STM32F401CCY6TR |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F401CCY6TR | ARM Cortex-M 32-bit 256KB 84MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 84 MHz | 84 MHz | 84 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH |