IC MCU 32BIT 256KB FLASH 49WLCSP
IC MCU 32BIT 256KB FLASH 49WLCSP
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP (2.97x2.97)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F401CCY6BTT | STM32F401CCY6BTT | STM32F401CCY6BTT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 84 MHz | 84 MHz | |
| RAM | 64 KB | 64 KB | |
| ROM Type | Flash; FLASH |