STMicroelectronics, Inc. 32-bit 84MHz 256KB 64KB Embedded Microcontroller MCU STM32F401CCY6BTR

Description
32-bit ARM MCU, 84MHz, 256KB Flash, 64KB RAM, 36 I/O, WLCSP Product overview: STM32F401CCY6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 84MHz, 256KB, 64KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 84MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM MCU, 84MHz, 256KB Flash, 64KB RAM, 36 I/O, WLCSP Product overview: STM32F401CCY6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 84MHz, 256KB, 64KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 84MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6BTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 84MHz 256KB 64KB Embedded Microcontroller MCU - 685-STM32F401CCY6BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 84MHz 256KB 64KB Embedded Microcontroller MCU
685-STM32F401CCY6BTR
32-bit 84MHz 256KB 64KB Embedded Microcontroller MCU 685-STM32F401CCY6BTR
32-bit ARM MCU, 84MHz, 256KB Flash, 64KB RAM, 36 I/O, WLCSP Product overview: STM32F401CCY6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 84MHz, 256KB, 64KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 84MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6BTR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 84MHz, 256KB Flash, 64KB RAM, 36 I/O, WLCSP Product overview: STM32F401CCY6BTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 84MHz, 256KB, 64KB, WLCSP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 84MHz, 256KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCY6BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F401CCY6BTR - 898154-STM32F401CCY6BTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401CCY6BTR
898154-STM32F401CCY6BTR
Embedded - Embedded - Microcontrollers - STM32F401CCY6BTR 898154-STM32F401CCY6BTR
Manufacturer: STMicroelectronics Win Source Part Number: 898154-STM32F401CCY6 BTR Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP Core Processor: ARM® Cortex®-M4 Speed: 84MHz Package: Reel - TR Package: 49-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401 Categories: Integrated Circuits (ICs) Case / Package: 49-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898154-STM32F401CCY6BTR
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 84MHz 256KB (256K x 8) FLASH 49-WLCSP
Core Processor: ARM® Cortex®-M4
Speed: 84MHz
Package: Reel - TR
Package: 49-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F401
Categories: Integrated Circuits (ICs)
Case / Package: 49-WLCSP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM32F401CCY6BTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401CCY6BTR
Microcontrollers STM32F401CCY6BTR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Embedded - Microcontrollers - STM32F401CCY6BTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401CCY6BTR
Embedded - Microcontrollers STM32F401CCY6BTR
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401CCY6BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401CCY6BTR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401CCY6BTR
IC MCU 32BIT 256KB FLASH 49WLCSP

IC MCU 32BIT 256KB FLASH 49WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F401CCY6BTR 898154-STM32F401CCY6BTR STM32F401CCY6BTR STM32F401CCY6BTR STM32F401CCY6BTR
Product Name 32-bit 84MHz 256KB 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F401CCY6BTR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 64 KB 256 KB 64 KB 64 KB
Supply Voltage 3.3 volts 1.7 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, SDIO, UART, USART, I2S
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details