STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F401CCU6 STM32F401CCU6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708455-STM32F401CCU6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 84MHz Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401CC Categories: Integrated Circuits Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT ; CY8C4247AZI-L423; ATSAMDA1G16A-ABT; ATSAMDA1G15B-ABT ; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: STM32F401 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 64K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708455-STM32F401CCU6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 84MHz Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401CC Categories: Integrated Circuits Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT ; CY8C4247AZI-L423; ATSAMDA1G16A-ABT; ATSAMDA1G15B-ABT ; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: STM32F401 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F401CCU6 - 708455-STM32F401CCU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F401CCU6
708455-STM32F401CCU6
Embedded - Embedded - Microcontrollers - STM32F401CCU6 708455-STM32F401CCU6
Manufacturer: STMicroelectronics Win Source Part Number: 708455-STM32F401CCU6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 84MHz Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Supply Voltage: 1.7V ~ 3.6V Family Name: STM32F401CC Categories: Integrated Circuits Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT ; CY8C4247AZI-L423; ATSAMDA1G16A-ABT; ATSAMDA1G15B-ABT ; Introduction Date: April 29, 2013 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: STM32F401 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 36 Date RAM Size: 64K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708455-STM32F401CCU6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 84MHz
Connectivity: I2C, IrDA, LINbus, SDIO, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Supply Voltage: 1.7V ~ 3.6V
Family Name: STM32F401CC
Categories: Integrated Circuits
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Alternative Parts (Cross-Reference): ATSAMDA1G15A-MBT ; CY8C4247AZI-L423; ATSAMDA1G16A-ABT; ATSAMDA1G15B-ABT ;
Introduction Date: April 29, 2013
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F401
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 36
Date RAM Size: 64K x 8

Buy Now Datasheet
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU - 685-STM32F401CCU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU
685-STM32F401CCU6
High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU 685-STM32F401CCU6
High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCU6 can be used for catalog matching and distributor lookup.

High-performance access line, Arm Cortex-M4 core with DSP and FPU, 256 Kbytes of Flash memory, 84 MHz CPU, ART Accelerator Product overview: STM32F401CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 84 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 84 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F401CCU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17426-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17426-ND
Microcontrollers 497-17426-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F401CCU6
ARM Microcontrollers - MCU STM32F401CCU6
ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

ARM Microcontrollers - MCU Cost effective DSP FPU ARM CortexM4 MCU

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F401CCU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F401CCU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F401CCU6
256KB 1.7V~3.6V CM4 64KB 84MHz FLASH 36 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.7V~3.6V CM4 64KB 84MHz FLASH 36 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F401CCU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F401CCU6
Microcontrollers STM32F401CCU6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 84MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F401CCU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F401CCU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F401CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F401CCU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F401CCU6
Embedded - Microcontrollers STM32F401CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F401CCU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F401CCU6
Microcontrollers STM32F401CCU6
IC MCU 32BIT 256KB FLSH 48UFQFPN

IC MCU 32BIT 256KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708455-STM32F401CCU6 685-STM32F401CCU6 497-17426-ND STM32F401CCU6 STM32F401CCU6 STM32F401CCU6 STM32F401CCU6 STM32F401CCU6 STM32F401CCU6
Product Name Embedded - Embedded - Microcontrollers - STM32F401CCU6 High-Performance ARM Cortex-M 84 MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 84 MHz 84 MHz 84 MHz 84 MHz 84 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.7 to 3.6 volts 1.8 to 3.6 volts 1.7 to 3.6 volts 1.7 to 3.6 volts 3.6 volts 1.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details