STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F401C-DISCO

Description
STM32 F4 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 F4 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-13895-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-13895-ND
Embedded MCU, DSP Evaluation Boards 497-13895-ND
STM32 F4 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32 F4 Discovery STM32F4 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - STM32F401C-DISCO - 795707-STM32F401C-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - STM32F401C-DISCO
795707-STM32F401C-DISCO
Evaluation Boards - Embedded - MCU, DSP - STM32F401C-DISCO 795707-STM32F401C-DISCO
Manufacturer: STMicroelectronics Win Source Part Number: 795707-STM32F401C-DI SCO Series: STM32F4 Type: MCU 32-Bit Core Processor: ARM Cortex-M4 For Use With/Related Products: STM32 F4 Mounting: Fixed Contents: Board(s) Part Status: Obsolete(EOL) Board Type: Evaluation Platform Platform: Discovery Kit Categories: Development Boards, Kits, Programmers Introduction Date: September 10, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795707-STM32F401C-DISCO
Series: STM32F4
Type: MCU 32-Bit
Core Processor: ARM Cortex-M4
For Use With/Related Products: STM32 F4
Mounting: Fixed
Contents: Board(s)
Part Status: Obsolete(EOL)
Board Type: Evaluation Platform
Platform: Discovery Kit
Categories: Development Boards, Kits, Programmers
Introduction Date: September 10, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F401C-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F401C-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F401C-DISCO
DISCOVERY STM32 F4 EVAL BRD

DISCOVERY STM32 F4 EVAL BRD

Supplier's Site
Dev Board, Stm32F401 Line Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics - 06X3663 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, Stm32F401 Line Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
06X3663
Dev Board, Stm32F401 Line Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics 06X3663
DEV BOARD, STM32F401 LINE CORTEX-M4 MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F401VC RoHS Compliant: Yes

DEV BOARD, STM32F401 LINE CORTEX-M4 MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F4xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F401VC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13895-ND 795707-STM32F401C-DISCO STM32F401C-DISCO 06X3663
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - STM32F401C-DISCO Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Dev Board, Stm32F401 Line Cortex-M4 Mcu; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2674908 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers