STMicroelectronics, Inc. Evaluation Boards - Embedded - MCU, DSP - STM32F3DISCOVERY STM32F3DISCOVERY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795703-STM32F3DISCOV ERY Series: STM32F3 Type: MCU 32-Bit Core Processor: ARM Cortex-M4 For Use With/Related Products: STM32F303VCT6 Mounting: Fixed Contents: Board(s) Family Name: STM32F3DISCOVERY Board Type: Evaluation Platform Platform: Discovery Kit Categories: Development Boards, Kits, Programmers Introduction Date: September 03, 2012 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795703-STM32F3DISCOV ERY Series: STM32F3 Type: MCU 32-Bit Core Processor: ARM Cortex-M4 For Use With/Related Products: STM32F303VCT6 Mounting: Fixed Contents: Board(s) Family Name: STM32F3DISCOVERY Board Type: Evaluation Platform Platform: Discovery Kit Categories: Development Boards, Kits, Programmers Introduction Date: September 03, 2012 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F3DISCOVERY evaluation kit is designed for exploring the features of the STM32F303 microcontroller series, which is based on the ARM Cortex-M4 architecture. It includes the STM32F303VCT6 microcontroller with 256 KB of Flash memory and 48 KB of RAM, providing a robust platform for application development. Key components of the kit include an embedded ST-LINK/V2 debug tool, a 3-axis digital output gyroscope (L3GD20), and a system-in-package that combines a 3D digital linear acceleration sensor and a 3D digital magnetic sensor (LSM303DLHC). The board features ten LEDs for status indication and user interaction, along with two pushbuttons for user input and reset functionality. Power can be supplied via USB or an external source, with support for both 3 V and 5 V applications. The kit is compatible with various development toolchains, including GCC-based IDEs, IAR EWARM, and Keil MDK-ARM, making it suitable for a wide range of development environments. The demonstration software is preloaded, allowing users to quickly test and visualize the capabilities of the sensors and microcontroller. This evaluation kit is ideal for engineers looking to prototype and develop applications utilizing the STM32F3 series microcontrollers.

Datasheet Summary
Powered by GS/AI

The STM32F3DISCOVERY evaluation kit is designed for exploring the features of the STM32F303 microcontroller series, which is based on the ARM Cortex-M4 architecture. It includes the STM32F303VCT6 microcontroller with 256 KB of Flash memory and 48 KB of RAM, providing a robust platform for application development. Key components of the kit include an embedded ST-LINK/V2 debug tool, a 3-axis digital output gyroscope (L3GD20), and a system-in-package that combines a 3D digital linear acceleration sensor and a 3D digital magnetic sensor (LSM303DLHC). The board features ten LEDs for status indication and user interaction, along with two pushbuttons for user input and reset functionality. Power can be supplied via USB or an external source, with support for both 3 V and 5 V applications. The kit is compatible with various development toolchains, including GCC-based IDEs, IAR EWARM, and Keil MDK-ARM, making it suitable for a wide range of development environments. The demonstration software is preloaded, allowing users to quickly test and visualize the capabilities of the sensors and microcontroller. This evaluation kit is ideal for engineers looking to prototype and develop applications utilizing the STM32F3 series microcontrollers.

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - STM32F3DISCOVERY - 795703-STM32F3DISCOVERY - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - STM32F3DISCOVERY
795703-STM32F3DISCOVERY
Evaluation Boards - Embedded - MCU, DSP - STM32F3DISCOVERY 795703-STM32F3DISCOVERY
Manufacturer: STMicroelectronics Win Source Part Number: 795703-STM32F3DISCOV ERY Series: STM32F3 Type: MCU 32-Bit Core Processor: ARM Cortex-M4 For Use With/Related Products: STM32F303VCT6 Mounting: Fixed Contents: Board(s) Family Name: STM32F3DISCOVERY Board Type: Evaluation Platform Platform: Discovery Kit Categories: Development Boards, Kits, Programmers Introduction Date: September 03, 2012 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795703-STM32F3DISCOVERY
Series: STM32F3
Type: MCU 32-Bit
Core Processor: ARM Cortex-M4
For Use With/Related Products: STM32F303VCT6
Mounting: Fixed
Contents: Board(s)
Family Name: STM32F3DISCOVERY
Board Type: Evaluation Platform
Platform: Discovery Kit
Categories: Development Boards, Kits, Programmers
Introduction Date: September 03, 2012
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-13192-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-13192-ND
Embedded MCU, DSP Evaluation Boards 497-13192-ND
STM32F303VCT6 Discovery STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

STM32F303VCT6 Discovery STM32F3 ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F3DISCOVERY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F3DISCOVERY
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F3DISCOVERY
DISCOVERY STM32F303VCT6 EVAL BRD

DISCOVERY STM32F303VCT6 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F3DISCOVERY
Development Boards & Kits - ARM STM32F3DISCOVERY
Development Boards & Kits - ARM STM32F3 Discovery 32-Bit ARM M4 72MHz

Development Boards & Kits - ARM STM32F3 Discovery 32-Bit ARM M4 72MHz

Buy Now Datasheet
Evaluation Kit, F3 Series Discovery; Silicon Manufacturer Stmicroelectronics - 43W6526 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, F3 Series Discovery; Silicon Manufacturer Stmicroelectronics
43W6526
Evaluation Kit, F3 Series Discovery; Silicon Manufacturer Stmicroelectronics 43W6526
EVALUATION KIT, F3 SERIES DISCOVERY; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4F; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

EVALUATION KIT, F3 SERIES DISCOVERY; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4F; Silicon Core Number:STM32; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet
Evaluation, F3, Cortex M4, Discovery; Silicon Manufacturer Stmicroelectronics - 46W2179 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation, F3, Cortex M4, Discovery; Silicon Manufacturer Stmicroelectronics
46W2179
Evaluation, F3, Cortex M4, Discovery; Silicon Manufacturer Stmicroelectronics 46W2179
EVALUATION, F3, CORTEX M4, DISCOVERY; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32; Kit Contents:Board; RoHS Compliant: Yes

EVALUATION, F3, CORTEX M4, DISCOVERY; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F3xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32; Kit Contents:Board; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 795703-STM32F3DISCOVERY 497-13192-ND STM32F3DISCOVERY STM32F3DISCOVERY 43W6526
Product Name Evaluation Boards - Embedded - MCU, DSP - STM32F3DISCOVERY Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Evaluation Kit, F3 Series Discovery; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311336 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - A141304-ND - DigiKey
Specs
Supported System Gas, Light, Humidity, Motion, Temperature
View Details
4 suppliers