Manufacturer: STMicroelectronics
Win Source Part Number: 708454-STM32F383RCY6
Series: STM series
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4F
Speed: 72MHz
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b, 21x16b; D/A 3x12b
Supply Voltage: 1.65V ~ 1.95V
Categories: Integrated Circuits
Supplier Device Package: 66-WLCSP (3.8x4.2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 66-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F383
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 32K x 8
32-bit ARM MCU, 72MHz, 256KB Flash, 32KB RAM, 51 I/O Product overview: STM32F383RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 72MHz, 256KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 72MHz, 256KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F383RCY6TR can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)
IC MCU 32BIT 256KB FLASH 66WLCSP
IC MCU 32BIT 256KB FLASH 66WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 708454-STM32F383RCY6TR | 685-STM32F383RCY6TR | STM32F383RCY6TR | STM32F383RCY6TR | STM32F383RCY6TR |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F383RCY6TR | 32-bit 72MHz 256KB 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.65 to 1.95 volts | 1.8 volts | 1.95 volts |