STMicroelectronics, Inc. Microcontrollers STM32F378RCY6TR

Description
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F378RCY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F378RCY6TR-ND
Microcontrollers STM32F378RCY6TR-ND
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)

ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262959-STM32F378RCY6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262959-STM32F378RCY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262959-STM32F378RCY6TR
Win Source Part Number: 1262959-STM32F378RCY 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4F Speed: 72MHz Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 16x12b, 21x16b; D/A 3x12b Oscillator Type: Internal Package / Case: 66-UFBGA, WLCSP Supplier Device Package: 66-WLCSP (3.8x4.2) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F378

Win Source Part Number: 1262959-STM32F378RCY6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4F
Speed: 72MHz
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 16x12b, 21x16b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 66-UFBGA, WLCSP
Supplier Device Package: 66-WLCSP (3.8x4.2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F378

Buy Now Datasheet
Embedded - Microcontrollers - STM32F378RCY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F378RCY6TR
Embedded - Microcontrollers STM32F378RCY6TR
IC MCU 32BIT 256KB FLASH 66WLCSP

IC MCU 32BIT 256KB FLASH 66WLCSP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F378RCY6TR
ARM Microcontrollers - MCU STM32F378RCY6TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, 16-bit ADC, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, 16-bit ADC, comparators

Buy Now Datasheet
Microcontrollers - STM32F378RCY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F378RCY6TR
Microcontrollers STM32F378RCY6TR
ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)

ARM® Cortex®-M4F STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 66-WLCSP (3.8x4.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F378RCY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F378RCY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F378RCY6TR
IC MCU 32BIT 256KB FLASH 66WLCSP

IC MCU 32BIT 256KB FLASH 66WLCSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F378RCY6TR-ND 1262959-STM32F378RCY6TR STM32F378RCY6TR STM32F378RCY6TR STM32F378RCY6TR STM32F378RCY6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits 16 Bit; Other; A/D 16x12b, 21x16b; D/A 3x12b
RAM 32 KB 256 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details