STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F373VCH6 STM32F373VCH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708453-STM32F373VCH6 Series: TPS series Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373VC Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MJGDLJ#V1; PIC32MX170F512L-I/GJ X; R5F565N4FDLJ#20; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708453-STM32F373VCH6 Series: TPS series Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373VC Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MJGDLJ#V1; PIC32MX170F512L-I/GJ X; R5F565N4FDLJ#20; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F373VCH6 - 708453-STM32F373VCH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F373VCH6
708453-STM32F373VCH6
Embedded - Embedded - Microcontrollers - STM32F373VCH6 708453-STM32F373VCH6
Manufacturer: STMicroelectronics Win Source Part Number: 708453-STM32F373VCH6 Series: TPS series Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 100-UFBGA Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373VC Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F564MJGDLJ#V1; PIC32MX170F512L-I/GJ X; R5F565N4FDLJ#20; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708453-STM32F373VCH6
Series: TPS series
Series: STM32 F3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 100-UFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 1x12b, 3x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F373VC
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): R5F564MJGDLJ#V1; PIC32MX170F512L-I/GJX; R5F565N4FDLJ#20;
Introduction Date: June 18, 2012
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU - 685-STM32F373VCH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F373VCH6
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F373VCH6
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, BGA Product overview: STM32F373VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373VCH6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, BGA Product overview: STM32F373VCH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373VCH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-13253-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13253-ND
Microcontrollers 497-13253-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32F373VCH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F373VCH6
Microcontrollers STM32F373VCH6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Microcontrollers - STM32F373VCH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F373VCH6
Microcontrollers STM32F373VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F373VCH6
ARM Microcontrollers - MCU STM32F373VCH6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F373VCH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F373VCH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F373VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F373VCH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F373VCH6
Embedded - Microcontrollers STM32F373VCH6
IC MCU 32BIT 256KB FLSH 100UFBGA

IC MCU 32BIT 256KB FLSH 100UFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708453-STM32F373VCH6 685-STM32F373VCH6 497-13253-ND STM32F373VCH6 STM32F373VCH6 STM32F373VCH6 STM32F373VCH6 STM32F373VCH6
Product Name Embedded - Embedded - Microcontrollers - STM32F373VCH6 ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details