STMicroelectronics, Inc. Microcontrollers STM32F373R8T6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13315-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13315-ND
Microcontrollers 497-13315-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F373R8T6 - 808886-STM32F373R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F373R8T6
808886-STM32F373R8T6
Embedded - Embedded - Microcontrollers - STM32F373R8T6 808886-STM32F373R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 808886-STM32F373R8T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 72MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 1x12b, 3x16b; D/A 3x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Part Number Series: STM32F373 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 808886-STM32F373R8T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 72MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 1x12b, 3x16b; D/A 3x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Part Number Series: STM32F373
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now Datasheet
ARM Cortex-M 16-bit 32-bit 72MHz Embedded Microcontroller MCU - 685-STM32F373R8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 16-bit 32-bit 72MHz Embedded Microcontroller MCU
685-STM32F373R8T6
ARM Cortex-M 16-bit 32-bit 72MHz Embedded Microcontroller MCU 685-STM32F373R8T6
32-bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 16-bit ADC, LQFP Product overview: STM32F373R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16-bit, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16-bit, 32-bit, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 16-bit ADC, LQFP Product overview: STM32F373R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16-bit, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16-bit, 32-bit, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9895 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9895
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9895
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4F, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4F, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F373R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F373R8T6
Embedded - Microcontrollers STM32F373R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F373R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F373R8T6
Microcontrollers STM32F373R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F373R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F373R8T6
Microcontrollers STM32F373R8T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F373R8T6
ARM Microcontrollers - MCU STM32F373R8T6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 64kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 64kB MCU FPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F373R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F373R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F373R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13315-ND 808886-STM32F373R8T6 685-STM32F373R8T6 99W9895 STM32F373R8T6 STM32F373R8T6 STM32F373R8T6 STM32F373R8T6 STM32F373R8T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F373R8T6 ARM Cortex-M 16-bit 32-bit 72MHz Embedded Microcontroller MCU Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits 16 Bit; Other; A/D 1x12b, 3x16b; D/A 3x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6127IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers