STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F373CBT6 STM32F373CBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795705-STM32F373CBT6 Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373CB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): PC56F82718VLF; MB9AF131KAQN; MB9AF132KAQN; MN103HF33E; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795705-STM32F373CBT6 Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373CB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): PC56F82718VLF; MB9AF131KAQN; MB9AF132KAQN; MN103HF33E; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F373CBT6 - 795705-STM32F373CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F373CBT6
795705-STM32F373CBT6
Embedded - Embedded - Microcontrollers - STM32F373CBT6 795705-STM32F373CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 795705-STM32F373CBT6 Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 1x12b, 3x16b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F373CB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): PC56F82718VLF; MB9AF131KAQN; MB9AF132KAQN; MN103HF33E; Introduction Date: June 18, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795705-STM32F373CBT6
Series: STM32 F3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 1x12b, 3x16b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F373CB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): PC56F82718VLF; MB9AF131KAQN; MB9AF132KAQN; MN103HF33E;
Introduction Date: June 18, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F373CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F373CBT6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F373CBT6
32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 24KB RAM, LQFP Product overview: STM32F373CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373CBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 24KB RAM, LQFP Product overview: STM32F373CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 24KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F373CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-13309-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13309-ND
Microcontrollers 497-13309-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F373CBT6
ARM Microcontrollers - MCU STM32F373CBT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 99W9892 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
99W9892
Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 99W9892
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4F, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4F, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F373CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F373CBT6
Microcontrollers STM32F373CBT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F373CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F373CBT6
Microcontrollers STM32F373CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F373CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F373CBT6
Embedded - Microcontrollers STM32F373CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F373CBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F373CBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F373CBT6
128KB 2V~3.6V CM4 24KB 72MHz FLASH 36 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM4 24KB 72MHz FLASH 36 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F373CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F373CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F373CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795705-STM32F373CBT6 685-STM32F373CBT6 497-13309-ND STM32F373CBT6 99W9892 STM32F373CBT6 STM32F373CBT6 STM32F373CBT6 STM32F373CBT6 STM32F373CBT6
Product Name Embedded - Embedded - Microcontrollers - STM32F373CBT6 ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontroller Mcu, 32 Bit, Cortex-M4F, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 128 KB 24 KB 24 KB 24 KB 24 KB 24 KB 24 KB 24 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C01835400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers