STMicroelectronics, Inc. Microcontrollers STM32F372V8T6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13312-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13312-ND
Microcontrollers 497-13312-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262916-STM32F372V8T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262916-STM32F372V8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262916-STM32F372V8T6
Win Source Part Number: 1262916-STM32F372V8T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 1x12b, 1x16b; D/A 1x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-13312,-497-13312 Base Product Number: STM32F372 Product Status: Obsolete

Win Source Part Number: 1262916-STM32F372V8T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 1x12b, 1x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-13312,-497-13312
Base Product Number: STM32F372
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F372V8T6
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F372V8T6
32-bit ARM Cortex-M4F MCU, 72MHz, 64KB Flash, 16KB RAM, LQFP-100 Product overview: STM32F372V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F372V8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4F MCU, 72MHz, 64KB Flash, 16KB RAM, LQFP-100 Product overview: STM32F372V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F372V8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F372V8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F372V8T6
Microcontrollers STM32F372V8T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F372V8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F372V8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F372V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F372V8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F372V8T6
Embedded - Microcontrollers STM32F372V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13312-ND 1262916-STM32F372V8T6 685-STM32F372V8T6 STM32F372V8T6 STM32F372V8T6 STM32F372V8T6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz
Bits 16 Bit; Other; A/D 1x12b, 1x16b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7616AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
3 suppliers