STMicroelectronics, Inc. Industrial 32-bit 64KB 72MHz Embedded Microcontroller MCU STM32F334R8T7

Description
32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, Industrial Product overview: STM32F334R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, Industrial Product overview: STM32F334R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 32-bit 64KB 72MHz Embedded Microcontroller MCU - 685-STM32F334R8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 64KB 72MHz Embedded Microcontroller MCU
685-STM32F334R8T7
Industrial 32-bit 64KB 72MHz Embedded Microcontroller MCU 685-STM32F334R8T7
32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, Industrial Product overview: STM32F334R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T7 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, Industrial Product overview: STM32F334R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 64KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18933-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18933-ND
Microcontrollers 497-18933-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F334R8T7 - 852008-STM32F334R8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F334R8T7
852008-STM32F334R8T7
Embedded - Embedded - Microcontrollers - STM32F334R8T7 852008-STM32F334R8T7
Manufacturer: STMicroelectronics Win Source Part Number: 852008-STM32F334R8T7 Series: STM32F3 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32F334 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18933, STM32F334R8T7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852008-STM32F334R8T7
Series: STM32F3
Features: series Microcontroller IC
Package: Tray
Number of I/O: 51
Family Name: STM32F334
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18933, STM32F334R8T7-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334R8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334R8T7
Embedded - Microcontrollers STM32F334R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334R8T7
ARM Microcontrollers - MCU STM32F334R8T7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F334R8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334R8T7
Microcontrollers STM32F334R8T7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334R8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334R8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F334R8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334R8T7
Microcontrollers STM32F334R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
32 Bit Microcontroller, High-Resolution Timer, Arm Cortex-M4, 72 Mhz, 64 Kb, 16 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics - 42Y1041 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, High-Resolution Timer, Arm Cortex-M4, 72 Mhz, 64 Kb, 16 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
42Y1041
32 Bit Microcontroller, High-Resolution Timer, Arm Cortex-M4, 72 Mhz, 64 Kb, 16 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics 42Y1041
32 Bit Microcontroller, High-Resolution Timer, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 64, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, High-Resolution Timer, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 64, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F334R8T7 497-18933-ND 852008-STM32F334R8T7 STM32F334R8T7 STM32F334R8T7 STM32F334R8T7 STM32F334R8T7 STM32F334R8T7 42Y1041
Product Name Industrial 32-bit 64KB 72MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F334R8T7 Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32 Bit Microcontroller, High-Resolution Timer, Arm Cortex-M4, 72 Mhz, 64 Kb, 16 Kb, 64, Lqfp Rohs Compliant Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Bits Other; A/D 21x12b; D/A 3x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details