STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F334R8T6 STM32F334R8T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708450-STM32F334R8T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 3x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 12K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708450-STM32F334R8T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 3x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 12K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F334R8T6 - 708450-STM32F334R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F334R8T6
708450-STM32F334R8T6
Embedded - Embedded - Microcontrollers - STM32F334R8T6 708450-STM32F334R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 708450-STM32F334R8T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 21x12b; D/A 3x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 12K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708450-STM32F334R8T6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 21x12b; D/A 3x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 12K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F334R8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F334R8T6
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F334R8T6
32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 12-Bit ADC, 51 I/O, PQFP-64 Product overview: STM32F334R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 12-Bit ADC, 51 I/O, PQFP-64 Product overview: STM32F334R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14955-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14955-ND
Microcontrollers 497-14955-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1962025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962025
Microcontrollers 1962025
STM32F334R8T6, STM32 Microcontrollers

STM32F334R8T6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962026P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962026P
Microcontrollers 1962026P
STM32F334R8T6, STM32 Microcontrollers

STM32F334R8T6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962026
Microcontrollers 1962026
STM32F334R8T6, STM32 Microcontrollers

STM32F334R8T6, STM32 Microcontrollers

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F334R8T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F334R8T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F334R8T6
64KB 2V~3.6V CM4 12KB 72MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2V~3.6V CM4 12KB 72MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F334R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334R8T6
Embedded - Microcontrollers STM32F334R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 42Y1040 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
42Y1040
Mcu, 32Bit, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 42Y1040
MCU, 32BIT, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Device Core:ARM Cortex-M4; Data Bus Width:32bit; Operating Frequency Max:72MHz; Program Memory Size:64KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334R8T6
ARM Microcontrollers - MCU STM32F334R8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334R8T6
Mainstream Mixed signals MCUs Ar

Mainstream Mixed signals MCUs Ar

Supplier's Site
Microcontrollers - STM32F334R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334R8T6
Microcontrollers STM32F334R8T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F334R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334R8T6
Microcontrollers STM32F334R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708450-STM32F334R8T6 685-STM32F334R8T6 497-14955-ND 1962025 1962026P STM32F334R8T6 STM32F334R8T6 42Y1040 STM32F334R8T6 STM32F334R8T6 STM32F334R8T6 STM32F334R8T6
Product Name Embedded - Embedded - Microcontrollers - STM32F334R8T6 ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Mcu, 32Bit, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 12 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers