STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334K8U6

Description
Win Source Part Number: 1262952-STM32F334K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F334K8U6,497-ST M32F334K8U6 Base Product Number: STM32
Request a Quote
Description
Win Source Part Number: 1262952-STM32F334K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F334K8U6,497-ST M32F334K8U6 Base Product Number: STM32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F334K8U6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features up to 64 KB of Flash memory and 12 KB of SRAM, with an additional 4 KB of SRAM for critical code and data. The device supports a wide voltage range from 2.0 to 3.6 V and includes various low-power modes for energy efficiency. This microcontroller is equipped with two 12-bit ADCs capable of handling up to 21 channels, as well as three 12-bit DACs. It also includes multiple timers, including a high-resolution timer (HRTIM) with 10 PWM outputs and various fault inputs. Communication interfaces include CAN, SPI, and up to three USARTs, making it suitable for a range of applications. The STM32F334K8U6 supports advanced features such as capacitive sensing channels, ultra-fast rail-to-rail analog comparators, and an operational amplifier that can be configured in programmable gain amplifier mode. It is available in multiple package options, including a compact 32-UFQFPN (5x5 mm) package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The STM32F334K8U6 is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features up to 64 KB of Flash memory and 12 KB of SRAM, with an additional 4 KB of SRAM for critical code and data. The device supports a wide voltage range from 2.0 to 3.6 V and includes various low-power modes for energy efficiency. This microcontroller is equipped with two 12-bit ADCs capable of handling up to 21 channels, as well as three 12-bit DACs. It also includes multiple timers, including a high-resolution timer (HRTIM) with 10 PWM outputs and various fault inputs. Communication interfaces include CAN, SPI, and up to three USARTs, making it suitable for a range of applications. The STM32F334K8U6 supports advanced features such as capacitive sensing channels, ultra-fast rail-to-rail analog comparators, and an operational amplifier that can be configured in programmable gain amplifier mode. It is available in multiple package options, including a compact 32-UFQFPN (5x5 mm) package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262952-STM32F334K8U6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262952-STM32F334K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262952-STM32F334K8U6
Win Source Part Number: 1262952-STM32F334K8U 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 2,940 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F334K8U6,497-ST M32F334K8U6 Base Product Number: STM32

Win Source Part Number: 1262952-STM32F334K8U6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 2,940
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F334K8U6,497-STM32F334K8U6
Base Product Number: STM32

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-STM32F334K8U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-STM32F334K8U6
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-STM32F334K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN Product overview: STM32F334K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K8U6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 32UFQFPN Product overview: STM32F334K8U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K8U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32F334K8U6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F334K8U6-ND
Microcontrollers 497-STM32F334K8U6-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334K8U6
ARM Microcontrollers - MCU STM32F334K8U6
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now
Embedded - Microcontrollers - STM32F334K8U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334K8U6
Embedded - Microcontrollers STM32F334K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics - 99AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics
99AC0602
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics 99AC0602
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:UFQFPN;RoHS Compliant: Yes

MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:UFQFPN;RoHS Compliant: Yes

Supplier's Site
Microcontrollers - STM32F334K8U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334K8U6
Microcontrollers STM32F334K8U6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32F334K8U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334K8U6
Microcontrollers STM32F334K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334K8U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334K8U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334K8U6
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262952-STM32F334K8U6 685-STM32F334K8U6 497-STM32F334K8U6-ND STM32F334K8U6 STM32F334K8U6 99AC0602 STM32F334K8U6 STM32F334K8U6 STM32F334K8U6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 64 KB 16 KB 16 KB 12 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
 - A2C00053692 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-100-800
View Details
3 suppliers
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details