STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334K4T6

Description
Win Source Part Number: 1262950-STM32F334K4T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 9x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-14951-5 Base Product Number: STM32F334
Request a Quote Datasheet
Description
Win Source Part Number: 1262950-STM32F334K4T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 9x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-14951-5 Base Product Number: STM32F334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262950-STM32F334K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262950-STM32F334K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262950-STM32F334K4T6
Win Source Part Number: 1262950-STM32F334K4T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 9x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-14951-5 Base Product Number: STM32F334

Win Source Part Number: 1262950-STM32F334K4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 9x12b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-14951-5
Base Product Number: STM32F334

Buy Now Datasheet
ARM Cortex-M 72 MHz Embedded Microcontroller MCU - 685-STM32F334K4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72 MHz Embedded Microcontroller MCU
685-STM32F334K4T6
ARM Cortex-M 72 MHz Embedded Microcontroller MCU 685-STM32F334K4T6
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 16 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K4T6 can be used for catalog matching and distributor lookup.

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 16 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14951-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14951-5-ND
Microcontrollers 497-14951-5-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics - 26AH0212 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics
26AH0212
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics 26AH0212
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F334K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334K4T6
Microcontrollers STM32F334K4T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F334K4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334K4T6
Microcontrollers STM32F334K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334K4T6
ARM Microcontrollers - MCU STM32F334K4T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334K4T6
Embedded - Microcontrollers STM32F334K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1262950-STM32F334K4T6 685-STM32F334K4T6 497-14951-5-ND 26AH0212 STM32F334K4T6 STM32F334K4T6 STM32F334K4T6 STM32F334K4T6 STM32F334K4T6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 72 MHz Embedded Microcontroller MCU Microcontrollers Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 16 KB 12 KB 12 KB 12 KB 12 KB 12 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7706AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers