STMicroelectronics, Inc. ARM Cortex-M 72 MHz Embedded Microcontroller MCU STM32F334C8Y7TR

Description
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334C8Y7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8Y7TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334C8Y7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8Y7TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F334C8Y7TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features up to 64 KB of Flash memory and 12 KB of SRAM with hardware parity check, along with an additional 4 KB of SRAM for critical routines. The device supports a voltage range of 2.0 to 3.6 V and includes various low-power modes for energy efficiency. This microcontroller is equipped with two 12-bit ADCs capable of handling up to 21 channels, and it offers three DAC channels. It also includes three ultra-fast rail-to-rail analog comparators and one operational amplifier that can function in programmable gain amplifier mode. The STM32F334C8Y7TR supports up to 18 capacitive sensing channels, making it suitable for touch applications. For timing and control, the microcontroller features a high-resolution timer with six 16-bit counters, multiple general-purpose timers, and watchdog timers. Communication interfaces include a CAN interface, multiple USARTs, and an I2C interface. The device is available in various package options, including WLCSP, which is compact and suitable for space-constrained applications. Overall, the STM32F334C8Y7TR is designed for applications requiring advanced analog capabilities, efficient processing, and flexible communication options.

Datasheet Summary
Powered by GS/AI

The STM32F334C8Y7TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features up to 64 KB of Flash memory and 12 KB of SRAM with hardware parity check, along with an additional 4 KB of SRAM for critical routines. The device supports a voltage range of 2.0 to 3.6 V and includes various low-power modes for energy efficiency. This microcontroller is equipped with two 12-bit ADCs capable of handling up to 21 channels, and it offers three DAC channels. It also includes three ultra-fast rail-to-rail analog comparators and one operational amplifier that can function in programmable gain amplifier mode. The STM32F334C8Y7TR supports up to 18 capacitive sensing channels, making it suitable for touch applications. For timing and control, the microcontroller features a high-resolution timer with six 16-bit counters, multiple general-purpose timers, and watchdog timers. Communication interfaces include a CAN interface, multiple USARTs, and an I2C interface. The device is available in various package options, including WLCSP, which is compact and suitable for space-constrained applications. Overall, the STM32F334C8Y7TR is designed for applications requiring advanced analog capabilities, efficient processing, and flexible communication options.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 72 MHz Embedded Microcontroller MCU - 685-STM32F334C8Y7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72 MHz Embedded Microcontroller MCU
685-STM32F334C8Y7TR
ARM Cortex-M 72 MHz Embedded Microcontroller MCU 685-STM32F334C8Y7TR
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334C8Y7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8Y7TR can be used for catalog matching and distributor lookup.

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer Product overview: STM32F334C8Y7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8Y7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32F334C8Y7TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 49WLCSP

IC MCU 32BIT 64KB FLASH 49WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F334C8Y7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 64KB FLASH 49WLCSP

IC MCU 32BIT 64KB FLASH 49WLCSP

Buy Now Datasheet
Microcontrollers - 497-STM32F334C8Y7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F334C8Y7TR-ND
Microcontrollers 497-STM32F334C8Y7TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP (2.89x3.74)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP (2.89x3.74)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262979-STM32F334C8Y7TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262979-STM32F334C8Y7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262979-STM32F334C8Y7TR
Win Source Part Number: 1262979-STM32F334C8Y 7TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 15x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 49-UFBGA, WLCSP Supplier Device Package: 49-WLCSP (2.89x3.74) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F334

Win Source Part Number: 1262979-STM32F334C8Y7TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 15x12b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 49-UFBGA, WLCSP
Supplier Device Package: 49-WLCSP (2.89x3.74)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F334

Buy Now Datasheet
Microcontrollers - STM32F334C8Y7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334C8Y7TR
Microcontrollers STM32F334C8Y7TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP (2.89x3.74)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP (2.89x3.74)

Buy Now Datasheet
Mcu, Arm Cortex-M4, 72Mhz, Wlcsp-49; Product Range Stmicroelectronics - 52AC7510 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 72Mhz, Wlcsp-49; Product Range Stmicroelectronics
52AC7510
Mcu, Arm Cortex-M4, 72Mhz, Wlcsp-49; Product Range Stmicroelectronics 52AC7510
MCU, ARM CORTEX-M4, 72MHZ, WLCSP-49; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:49Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 72MHZ, WLCSP-49; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:49Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334C8Y7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334C8Y7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334C8Y7TR
IC MCU 32BIT 64KB FLASH 49WLCSP

IC MCU 32BIT 64KB FLASH 49WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334C8Y7TR
ARM Microcontrollers - MCU STM32F334C8Y7TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, CCM, 12-bit ADC 5 MSPS, comparators, op-amp, hr timer

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334C8Y7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334C8Y7TR
Embedded - Microcontrollers STM32F334C8Y7TR
IC MCU 32BIT 64KB FLASH 49WLCSP

IC MCU 32BIT 64KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F334C8Y7TR 497-STM32F334C8Y7TRCT-ND 1262979-STM32F334C8Y7TR STM32F334C8Y7TR 52AC7510 STM32F334C8Y7TR STM32F334C8Y7TR STM32F334C8Y7TR
Product Name ARM Cortex-M 72 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, Arm Cortex-M4, 72Mhz, Wlcsp-49; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Bits Other; A/D 15x12b; D/A 3x12b
RAM 12 KB 64 KB 12 KB 16 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8780CJ - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type CDIP; Other; CDIP40
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C04189600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers