STMicroelectronics, Inc. Microcontrollers STM32F334C8T6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14950-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14950-5-ND
Microcontrollers 497-14950-5-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU - 685-STM32F334C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU
685-STM32F334C8T6
ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU 685-STM32F334C8T6
32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 12-Bit ADC, 48-Pin PQFP Product overview: STM32F334C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8T6 can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 72MHz, 64KB Flash, 12-Bit ADC, 48-Pin PQFP Product overview: STM32F334C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F334C8T6 - 795704-STM32F334C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F334C8T6
795704-STM32F334C8T6
Embedded - Embedded - Microcontrollers - STM32F334C8T6 795704-STM32F334C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 795704-STM32F334C8T6 Series: STM32 F3 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 15x12b, D/A 3x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): TMS320F28027FPTT; STM32F334C4T6; STM32F100C6T7BTR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795704-STM32F334C8T6
Series: STM32 F3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 15x12b, D/A 3x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): TMS320F28027FPTT; STM32F334C4T6; STM32F100C6T7BTR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32F334C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F334C8T6
Microcontrollers STM32F334C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F334C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334C8T6
Microcontrollers STM32F334C8T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334C8T6
Embedded - Microcontrollers STM32F334C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334C8T6
ARM Microcontrollers - MCU STM32F334C8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14950-5-ND 685-STM32F334C8T6 795704-STM32F334C8T6 STM32F334C8T6 STM32F334C8T6 STM32F334C8T6 STM32F334C8T6
Product Name Microcontrollers ARM Cortex-M 32-bit 72MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F334C8T6 Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 15x12b; D/A 3x12b
RAM 12 KB 64 KB 12 KB 12 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details