STMicroelectronics, Inc. Microcontrollers STM32F334C4T6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-14948-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14948-5-ND
Microcontrollers 497-14948-5-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262949-STM32F334C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262949-STM32F334C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262949-STM32F334C4T6
Win Source Part Number: 1262949-STM32F334C4T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 15x12b; D/A 3x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: -497-14948-5,497-149 48-5 Base Product Number: STM32F334

Win Source Part Number: 1262949-STM32F334C4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 15x12b; D/A 3x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: -497-14948-5,497-14948-5
Base Product Number: STM32F334

Buy Now Datasheet
32-bit 16KB 72MHz Embedded Microcontroller MCU - 685-STM32F334C4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 16KB 72MHz Embedded Microcontroller MCU
685-STM32F334C4T6
32-bit 16KB 72MHz Embedded Microcontroller MCU 685-STM32F334C4T6
32-bit MCU, Cortex-M4, 16KB Flash, 72MHz, 12-bit ADC, 37 I/O, PQFP-48 Product overview: STM32F334C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C4T6 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 16KB Flash, 72MHz, 12-bit ADC, 37 I/O, PQFP-48 Product overview: STM32F334C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 16KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F334C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F334C4T6
ARM Microcontrollers - MCU STM32F334C4T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F334C4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F334C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F334C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM32F334C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F334C4T6
Microcontrollers STM32F334C4T6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F334C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F334C4T6
Embedded - Microcontrollers STM32F334C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-14948-5-ND 1262949-STM32F334C4T6 685-STM32F334C4T6 STM32F334C4T6 STM32F334C4T6 STM32F334C4T6 STM32F334C4T6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 16KB 72MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 72 MHz 72 MHz 32 MHz 72 MHz 72 MHz
Bits Other; A/D 15x12b; D/A 3x12b
RAM 12 KB 16 KB 12 KB 12 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details