STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32F3348-DISCO

Description
STM32F3348 Discovery STM32F3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F3348 Discovery STM32F3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-14652-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14652-ND
Embedded MCU, DSP Evaluation Boards 497-14652-ND
STM32F3348 Discovery STM32F3 MCU 32-Bit Embedded Evaluation Board

STM32F3348 Discovery STM32F3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283988-STM32F3348-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283988-STM32F3348-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283988-STM32F3348-DISCO
Win Source Part Number: 1283988-STM32F3348-D ISCO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F3 Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F3348 Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14652 Base Product Number: STM32

Win Source Part Number: 1283988-STM32F3348-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F3
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F3348
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-14652
Base Product Number: STM32

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32F3348-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32F3348-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32F3348-DISCO
DISCOVERY STM32F3348 EVAL BRD

DISCOVERY STM32F3348 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32F3348-DISCO
Development Boards & Kits - ARM STM32F3348-DISCO
Development Boards & Kits - ARM Discovery kit with STM32F334C8 MCU

Development Boards & Kits - ARM Discovery kit with STM32F334C8 MCU

Buy Now Datasheet
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics - 76X0138 - Newark, An Avnet Company
Chicago, IL, United States
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics
76X0138
Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics 76X0138
DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F334x8; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:STM32F334C8T6 ; Kit Contents:Dev Board RoHS Compliant: Yes

DEV BOARD, 32BIT MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F334x8; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:STM32F334C8T6; Kit Contents:Dev Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-14652-ND 1283988-STM32F3348-DISCO STM32F3348-DISCO STM32F3348-DISCO 76X0138
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Dev Board, 32Bit Mcu; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Discovery; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-2+ (WITH CONN) - TB-BAT-2C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Expansion Boards, Daughter Cards - 223-1785-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers