STMicroelectronics, Inc. Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics STM32F313CCT6

Description
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes
Description
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 99W9877 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
99W9877
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 99W9877
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 99W9877
Product Name Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details