STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F303VEH7 STM32F303VEH7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708447-STM32F303VEH7 Series: STM series Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 39x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-UFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 44 Date RAM Size: 80K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708447-STM32F303VEH7 Series: STM series Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 39x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-UFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 44 Date RAM Size: 80K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F303VEH7 - 708447-STM32F303VEH7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303VEH7
708447-STM32F303VEH7
Embedded - Embedded - Microcontrollers - STM32F303VEH7 708447-STM32F303VEH7
Manufacturer: STMicroelectronics Win Source Part Number: 708447-STM32F303VEH7 Series: STM series Packaging: Tape and Reel Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 39x12b; D/A 2x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 100-UFBGA Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,496 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 44 Date RAM Size: 80K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708447-STM32F303VEH7
Series: STM series
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 39x12b; D/A 2x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 100-UFBGA
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,496
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 44
Date RAM Size: 80K x 8

Buy Now
Microcontrollers - STM32F303VEH7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F303VEH7-ND
Microcontrollers STM32F303VEH7-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
32-bit 512KB 72MHz Embedded Microcontroller MCU - 685-STM32F303VEH7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 512KB 72MHz Embedded Microcontroller MCU
685-STM32F303VEH7
32-bit 512KB 72MHz Embedded Microcontroller MCU 685-STM32F303VEH7
32-bit MCU, Cortex-M4, 512KB Flash, 72MHz, 100-pin PBGA Product overview: STM32F303VEH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303VEH7 can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 512KB Flash, 72MHz, 100-pin PBGA Product overview: STM32F303VEH7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 512KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 512KB, 72MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303VEH7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F303VEH7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303VEH7
Embedded - Microcontrollers STM32F303VEH7
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303VEH7
ARM Microcontrollers - MCU STM32F303VEH7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303VEH7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303VEH7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303VEH7
IC MCU 32BIT 512KB FLSH 100UFBGA

IC MCU 32BIT 512KB FLSH 100UFBGA

Supplier's Site
Microcontrollers - STM32F303VEH7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303VEH7
Microcontrollers STM32F303VEH7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708447-STM32F303VEH7 STM32F303VEH7-ND 685-STM32F303VEH7 STM32F303VEH7 STM32F303VEH7 STM32F303VEH7 STM32F303VEH7
Product Name Embedded - Embedded - Microcontrollers - STM32F303VEH7 Microcontrollers 32-bit 512KB 72MHz Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 32 MHz 72 MHz 72 MHz
RAM 512 KB 80 KB 80 KB 80 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers