STMicroelectronics, Inc. Product Range Stmicroelectronics STM32F303VDT6.

Description
Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; MSL:- RoHS Compliant: Yes
Datasheet
Description
Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Stmicroelectronics - 28AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Stmicroelectronics
28AC3355
Product Range Stmicroelectronics 28AC3355
Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; MSL:- RoHS Compliant: Yes

Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 28AC3355
Product Name Product Range Stmicroelectronics
Clock Speed 72 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers