ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-WLCSP (4.2x4.7)
IC MCU 32BIT 256KB FLSH 100WLCSP
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators
IC MCU 32BIT 256KB FLSH 100WLCSP
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-WLCSP (4.2x4.7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F303VCY6TR-ND | STM32F303VCY6TR | STM32F303VCY6TR | STM32F303VCY6TR | STM32F303VCY6TR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 32x12b; D/A 2x12b | ||||
| RAM | 40 KB | 40 KB | 40 KB | ||
| ROM | 256 KB |