ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
MCU 32Bit Cortex-M4 256KB Flash LQFP100
MCU 32Bit Cortex-M4 256KB Flash LQFP100
MCU 32Bit Cortex-M4 256KB Flash LQFP100
Manufacturer: STMicroelectronics
Win Source Part Number: 1261407-STM32F303VCT
Family Name: STM32F303VC
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): R5F5630ACDFP; R5F5630ACDFP#V0; R5F5630ECDFP#V0; R5F5630BDDFP;
Introduction Date: June 22, 2012
ECCN: 3A991.a.2
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303VCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303VCT6 can be used for catalog matching and distributor lookup.
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-13233-ND | 7724845 | 7724845P | 1261407-STM32F303VCT6 | 685-STM32F303VCT6 | STM32F303VCT6 | STM32F303VCT6 | STM32F303VCT6 | STM32F303VCT6 | STM32F303VCT6 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F303VCT6 | ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||||||
| Bits | Other; A/D 39x12b; D/A 2x12b | |||||||||
| RAM | 40 KB | 48 KB | 40 KB | 40 KB | 40 KB | 40 KB | ||||
| ROM | 256 KB | 256 KB | 256 KB |