STMicroelectronics, Inc. ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU STM32F303RDT7

Description
32-bit MCU, Arm Cortex-M4, 384KB Flash, 72MHz, 64-Pin PQFP Product overview: STM32F303RDT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RDT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit MCU, Arm Cortex-M4, 384KB Flash, 72MHz, 64-Pin PQFP Product overview: STM32F303RDT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RDT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU - 685-STM32F303RDT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU
685-STM32F303RDT7
ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU 685-STM32F303RDT7
32-bit MCU, Arm Cortex-M4, 384KB Flash, 72MHz, 64-Pin PQFP Product overview: STM32F303RDT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RDT7 can be used for catalog matching and distributor lookup.

32-bit MCU, Arm Cortex-M4, 384KB Flash, 72MHz, 64-Pin PQFP Product overview: STM32F303RDT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RDT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F303RDT7 - 848277-STM32F303RDT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303RDT7
848277-STM32F303RDT7
Embedded - Embedded - Microcontrollers - STM32F303RDT7 848277-STM32F303RDT7
Manufacturer: STMicroelectronics Win Source Part Number: 848277-STM32F303RDT7 Series: STM32F3 Features: series Microcontroller IC Package: Tray Number of I/O: 51 Family Name: STM32 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 960 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 848277-STM32F303RDT7
Series: STM32F3
Features: series Microcontroller IC
Package: Tray
Number of I/O: 51
Family Name: STM32
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 960
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microcontrollers - 497-STM32F303RDT7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F303RDT7-ND
Microcontrollers 497-STM32F303RDT7-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F303RDT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303RDT7
Embedded - Microcontrollers STM32F303RDT7
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 52AC7509 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
52AC7509
Mcu, Arm Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 52AC7509
MCU, ARM CORTEX-M4, 72MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M4, 72MHZ, LQFP-64; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:384KB; RAM Memory Size:64KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303RDT7
ARM Microcontrollers - MCU STM32F303RDT7
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 384 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 384 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303RDT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303RDT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303RDT7
IC MCU 32BIT 384KB FLASH 64LQFP

IC MCU 32BIT 384KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F303RDT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303RDT7
Microcontrollers STM32F303RDT7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 384KB (384K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F303RDT7 848277-STM32F303RDT7 497-STM32F303RDT7-ND STM32F303RDT7 52AC7509 STM32F303RDT7 STM32F303RDT7 STM32F303RDT7
Product Name ARM Cortex-M 32-bit 384KB 72MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F303RDT7 Microcontrollers Embedded - Microcontrollers Mcu, Arm Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
I/O Ports 51 51
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers