STMicroelectronics, Inc. ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU STM32F303RCT7

Description
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU - 685-STM32F303RCT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F303RCT7
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F303RCT7
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303RCT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F303RCT7 - 848533-STM32F303RCT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303RCT7
848533-STM32F303RCT7
Embedded - Embedded - Microcontrollers - STM32F303RCT7 848533-STM32F303RCT7
Manufacturer: STMicroelectronics Win Source Part Number: 848533-STM32F303RCT7 Series: STM32F3 Features: series Microcontroller IC Package: Tray Number of I/O: 52 Family Name: STM32F303 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-15200, STM32F303RCT7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848533-STM32F303RCT7
Series: STM32F3
Features: series Microcontroller IC
Package: Tray
Number of I/O: 52
Family Name: STM32F303
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-15200, STM32F303RCT7-ND

Buy Now Datasheet
Microcontrollers - 1894144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894144P
Microcontrollers 1894144P
STMicroelectronics, STM32F303RCT7

STMicroelectronics, STM32F303RCT7

Supplier's Site
Microcontrollers - 1893846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893846
Microcontrollers 1893846
STMicroelectronics, STM32F303RCT7

STMicroelectronics, STM32F303RCT7

Supplier's Site
Microcontrollers - 1894144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894144
Microcontrollers 1894144
STMicroelectronics, STM32F303RCT7

STMicroelectronics, STM32F303RCT7

Supplier's Site
Microcontrollers - 497-15200-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15200-ND
Microcontrollers 497-15200-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F303RCT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303RCT7
Microcontrollers STM32F303RCT7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F303RCT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F303RCT7
Microcontrollers STM32F303RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9874 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9874
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9874
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F303RCT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303RCT7
Embedded - Microcontrollers STM32F303RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303RCT7
ARM Microcontrollers - MCU STM32F303RCT7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303RCT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303RCT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303RCT7
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F303RCT7 848533-STM32F303RCT7 1894144P 1893846 497-15200-ND STM32F303RCT7 STM32F303RCT7 99W9874 STM32F303RCT7 STM32F303RCT7 STM32F303RCT7
Product Name ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F303RCT7 Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 40 KB 40 KB 40 KB 40 KB 40 KB 40 KB 40 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSLMCAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
6 suppliers