STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F303RCT6TR STM32F303RCT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935476-STM32F303RCT6 TR Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F303 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19002-2, 497-19002-1, STM32F303RCT6TR-ND, 497-19002-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935476-STM32F303RCT6 TR Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F303 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19002-2, 497-19002-1, STM32F303RCT6TR-ND, 497-19002-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F303RCT6TR - 935476-STM32F303RCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303RCT6TR
935476-STM32F303RCT6TR
Embedded - Embedded - Microcontrollers - STM32F303RCT6TR 935476-STM32F303RCT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935476-STM32F303RCT6 TR Series: STM32F3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Reel - TR Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 22x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32F303 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19002-2, 497-19002-1, STM32F303RCT6TR-ND, 497-19002-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935476-STM32F303RCT6TR
Series: STM32F3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 22x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F303
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19002-2, 497-19002-1, STM32F303RCT6TR-ND, 497-19002-6

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU - 685-STM32F303RCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU
685-STM32F303RCT6TR
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU 685-STM32F303RCT6TR
32-Bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F303RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F303RCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303RCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19002-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19002-2-ND
Microcontrollers 497-19002-2-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19002-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19002-6-ND
Microcontrollers 497-19002-6-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19002-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19002-1-ND
Microcontrollers 497-19002-1-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303RCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303RCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F303RCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303RCT6TR
Embedded - Microcontrollers STM32F303RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F303RCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F303RCT6TR
Microcontrollers STM32F303RCT6TR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303RCT6TR
ARM Microcontrollers - MCU STM32F303RCT6TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

Buy Now Datasheet
Microcontrollers - STM32F303RCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303RCT6TR
Microcontrollers STM32F303RCT6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935476-STM32F303RCT6TR 685-STM32F303RCT6TR 497-19002-2-ND STM32F303RCT6TR STM32F303RCT6TR STM32F303RCT6TR STM32F303RCT6TR STM32F303RCT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F303RCT6TR ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 40 KB 40 KB 40 KB 40 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to ? volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details