STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F303CCT6 STM32F303CCT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 086457-STM32F303CCT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 2x12b Family Name: STM32F303CC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 40K x 8 Alternative Parts (Cross-Reference): LM3S818-EQN50 ; MKL17Z32VFT4; LM3S818-EQN50(T); NUC140LC1CN; Introduction Date: June 22, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 086457-STM32F303CCT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 2x12b Family Name: STM32F303CC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 40K x 8 Alternative Parts (Cross-Reference): LM3S818-EQN50 ; MKL17Z32VFT4; LM3S818-EQN50(T); NUC140LC1CN; Introduction Date: June 22, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F303CCT6 - 086457-STM32F303CCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F303CCT6
086457-STM32F303CCT6
Embedded - Embedded - Microcontrollers - STM32F303CCT6 086457-STM32F303CCT6
Manufacturer: STMicroelectronics Win Source Part Number: 086457-STM32F303CCT6 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 4x12b; D/A 2x12b Family Name: STM32F303CC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 72MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 40K x 8 Alternative Parts (Cross-Reference): LM3S818-EQN50 ; MKL17Z32VFT4; LM3S818-EQN50(T); NUC140LC1CN; Introduction Date: June 22, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 086457-STM32F303CCT6
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x12b; D/A 2x12b
Family Name: STM32F303CC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 40K x 8
Alternative Parts (Cross-Reference): LM3S818-EQN50 ; MKL17Z32VFT4; LM3S818-EQN50(T); NUC140LC1CN;
Introduction Date: June 22, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - 497-13318-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13318-ND
Microcontrollers 497-13318-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1962024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962024P
Microcontrollers 1962024P
STM32F303CCT6, STM32 Microcontrollers

STM32F303CCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962023
Microcontrollers 1962023
STM32F303CCT6, STM32 Microcontrollers

STM32F303CCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962024
Microcontrollers 1962024
STM32F303CCT6, STM32 Microcontrollers

STM32F303CCT6, STM32 Microcontrollers

Supplier's Site
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU - 685-STM32F303CCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU
685-STM32F303CCT6
ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU 685-STM32F303CCT6
32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303CCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F303CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F303CCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F303CCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F303CCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F303CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 46W2192 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
46W2192
Mcu, 32Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 46W2192
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:40KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F303CCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F303CCT6
Embedded - Microcontrollers STM32F303CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F303CCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F303CCT6
Microcontrollers STM32F303CCT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F303CCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F303CCT6
Microcontrollers STM32F303CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F303CCT6
ARM Microcontrollers - MCU STM32F303CCT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086457-STM32F303CCT6 497-13318-ND 1962024P 1962023 685-STM32F303CCT6 STM32F303CCT6 46W2192 STM32F303CCT6 STM32F303CCT6 STM32F303CCT6 STM32F303CCT6
Product Name Embedded - Embedded - Microcontrollers - STM32F303CCT6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 72MHz 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 40 KB 40 KB 40 KB 40 KB 40 KB 40 KB 40 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers