Category: OEM Souring
Win Source Part Number: 1468823-STM32F302VEH
Manufacturer: STMicroelectronics
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
IC MCU 32BIT 512KB FLSH 100UFBGA
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 512KB (512K x 8) FLASH 100-UFBGA (7x7)
IC MCU 32BIT 512KB FLSH 100UFBGA
ARM Microcontrollers - MCU 16/32-BITS MICROS
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1468823-STM32F302VEH6 | STM32F302VEH6-ND | STM32F302VEH6 | STM32F302VEH6 | STM32F302VEH6 | STM32F302VEH6 |
| Product Name | OEM Souring | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | |||
| Bits | Other; A/D 17x12b; D/A 1x12b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |