STMicroelectronics, Inc. ARM Cortex-M 72MHz 256KB 40KB Embedded Microcontroller MCU STM32F302RCT6

Description
32b ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F302RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 40KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RCT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F302RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 40KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RCT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 72MHz 256KB 40KB Embedded Microcontroller MCU - 685-STM32F302RCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 256KB 40KB Embedded Microcontroller MCU
685-STM32F302RCT6
ARM Cortex-M 72MHz 256KB 40KB Embedded Microcontroller MCU 685-STM32F302RCT6
32b ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F302RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 40KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RCT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 72MHz, 256KB Flash, 40KB RAM, LQFP Product overview: STM32F302RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 256KB, 40KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 256KB, 40KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17417-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17417-ND
Microcontrollers 497-17417-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F302RCT6 - 708441-STM32F302RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F302RCT6
708441-STM32F302RCT6
Embedded - Embedded - Microcontrollers - STM32F302RCT6 708441-STM32F302RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 708441-STM32F302RCT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Family Name: STM32F302RC Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): ATSAMDA1J16B-ABT; ATSAMD21J17A-AU; ATSAMD21J16A-AF; ATSAMDA1J14A-ABT; Introduction Date: November 21, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: STM32F302 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 52 Date RAM Size: 40K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708441-STM32F302RCT6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F302RC
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): ATSAMDA1J16B-ABT; ATSAMD21J17A-AU; ATSAMD21J16A-AF; ATSAMDA1J14A-ABT;
Introduction Date: November 21, 2013
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F302
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 52
Date RAM Size: 40K x 8

Buy Now Datasheet
Microcontrollers - STM32F302RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F302RCT6
Microcontrollers STM32F302RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302RCT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302RCT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9868 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9868
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9868
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302RCT6
ARM Microcontrollers - MCU STM32F302RCT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 256kB MCU FPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F302RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302RCT6
Embedded - Microcontrollers STM32F302RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F302RCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F302RCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F302RCT6
256KB 2V~3.6V CM4 72MHz 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2V~3.6V CM4 72MHz 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F302RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302RCT6
Microcontrollers STM32F302RCT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F302RCT6 497-17417-ND 708441-STM32F302RCT6 STM32F302RCT6 STM32F302RCT6 99W9868 STM32F302RCT6 STM32F302RCT6 STM32F302RCT6 STM32F302RCT6
Product Name ARM Cortex-M 72MHz 256KB 40KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F302RCT6 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
RAM 40 KB 40 KB 256 KB 40 KB 40 KB 32 KB 40 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, CAN, I2S, LIN CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP QFP; Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers