STMicroelectronics, Inc. ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU STM32F302RBT6TR

Description
32-Bit ARM Cortex-M4 MCU, 128KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F302RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-Bit ARM Cortex-M4 MCU, 128KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F302RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F302RBT6TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features 256 KB of Flash memory and 40 KB of SRAM, with hardware parity check on the first 16 KB. The device supports a voltage range of 2.0 V to 3.6 V and includes two operational amplifiers, two ADCs with up to 17 channels, and a single DAC channel. The microcontroller is equipped with multiple timers, including one 32-bit timer and several 16-bit timers, which can be configured for various control and PWM applications. It also supports a calendar RTC with alarm functionality and features a range of communication interfaces, including CAN, I2C, and up to five USART/UARTs. With up to 87 fast I/Os, many of which are 5 V-tolerant, the STM32F302RBT6TR is suitable for applications requiring extensive input/output capabilities. The device also includes a 12-channel DMA controller, making it efficient for data handling tasks. Low-power modes such as Sleep, Stop, and Standby are available, enhancing its suitability for battery-operated devices.

Datasheet Summary
Powered by GS/AI

The STM32F302RBT6TR is a 32-bit microcontroller based on the ARM Cortex-M4 core, operating at a maximum frequency of 72 MHz. It features 256 KB of Flash memory and 40 KB of SRAM, with hardware parity check on the first 16 KB. The device supports a voltage range of 2.0 V to 3.6 V and includes two operational amplifiers, two ADCs with up to 17 channels, and a single DAC channel. The microcontroller is equipped with multiple timers, including one 32-bit timer and several 16-bit timers, which can be configured for various control and PWM applications. It also supports a calendar RTC with alarm functionality and features a range of communication interfaces, including CAN, I2C, and up to five USART/UARTs. With up to 87 fast I/Os, many of which are 5 V-tolerant, the STM32F302RBT6TR is suitable for applications requiring extensive input/output capabilities. The device also includes a 12-channel DMA controller, making it efficient for data handling tasks. Low-power modes such as Sleep, Stop, and Standby are available, enhancing its suitability for battery-operated devices.

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU - 685-STM32F302RBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU
685-STM32F302RBT6TR
ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU 685-STM32F302RBT6TR
32-Bit ARM Cortex-M4 MCU, 128KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F302RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 128KB Flash, 72MHz, 52 I/O, 12-bit ADC Product overview: STM32F302RBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-STM32F302RBT6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F302RBT6DKR-ND
Microcontrollers 497-STM32F302RBT6DKR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-STM32F302RBT6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F302RBT6CT-ND
Microcontrollers 497-STM32F302RBT6CT-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-STM32F302RBT6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F302RBT6TR-ND
Microcontrollers 497-STM32F302RBT6TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F302RBT6TR - 795702-STM32F302RBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F302RBT6TR
795702-STM32F302RBT6TR
Embedded - Embedded - Microcontrollers - STM32F302RBT6TR 795702-STM32F302RBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795702-STM32F302RBT6 TR Series: STM32 F3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M4 Speed: 72MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 24K x 8 Data Converters: A/D 2x12b, D/A 1x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F302RB Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): ATSAMD21J17A-AF; ATSAMD21J16B-AF; ATSAMD21J16A-AF; ATSAMD21J17A-AFT; Introduction Date: November 21, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795702-STM32F302RBT6TR
Series: STM32 F3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M4
Speed: 72MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 2x12b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F302RB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): ATSAMD21J17A-AF; ATSAMD21J16B-AF; ATSAMD21J16A-AF; ATSAMD21J17A-AFT;
Introduction Date: November 21, 2013
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32F302RBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302RBT6TR
Microcontrollers STM32F302RBT6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302RBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302RBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302RBT6TR
ARM Microcontrollers - MCU STM32F302RBT6TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 128 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 128 Kbytes Flash, 72 MHz CPU, MPU, CCM, 12-bit ADC 5 MSPS, PGA, comparators

Buy Now Datasheet
Embedded - Microcontrollers - STM32F302RBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302RBT6TR
Embedded - Microcontrollers STM32F302RBT6TR
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F302RBT6TR 497-STM32F302RBT6DKR-ND 795702-STM32F302RBT6TR STM32F302RBT6TR STM32F302RBT6TR STM32F302RBT6TR STM32F302RBT6TR
Product Name ARM Cortex-M 32-bit 128KB 72MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F302RBT6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 16x12b; D/A 1x12b
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers