STMicroelectronics, Inc. Microcontrollers STM32F302RBT6

Description
STMicroelectronics, STM32F302RBT6
Request a Quote Datasheet
Description
STMicroelectronics, STM32F302RBT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8107654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107654
Microcontrollers 8107654
STMicroelectronics, STM32F302RBT6

STMicroelectronics, STM32F302RBT6

Supplier's Site
Microcontrollers - 8107654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107654P
Microcontrollers 8107654P
STMicroelectronics, STM32F302RBT6

STMicroelectronics, STM32F302RBT6

Supplier's Site
Microcontrollers - 1656703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1656703
Microcontrollers 1656703
STMicroelectronics, STM32F302RBT6

STMicroelectronics, STM32F302RBT6

Supplier's Site
Microcontrollers - 497-17416-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17416-ND
Microcontrollers 497-17416-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F302RBT6 - 708439-STM32F302RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F302RBT6
708439-STM32F302RBT6
Embedded - Embedded - Microcontrollers - STM32F302RBT6 708439-STM32F302RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 708439-STM32F302RBT6 Series: TPS series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Family Name: STM32F302RB Categories: Integrated Circuits Supplier Device Package: 64-LQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-LQFP Alternative Parts (Cross-Reference): CY8C4246AZI-L435; CY8C4247AZI-L445; ATSAML21J18A-AUT; ATSAMD21J16B-AUT; Introduction Date: November 21, 2013 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: STM32F302 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 52 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708439-STM32F302RBT6
Series: TPS series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Family Name: STM32F302RB
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-LQFP
Alternative Parts (Cross-Reference): CY8C4246AZI-L435; CY8C4247AZI-L445; ATSAML21J18A-AUT; ATSAMD21J16B-AUT;
Introduction Date: November 21, 2013
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F302
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 52
Date RAM Size: 32K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F302RBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F302RBT6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F302RBT6
32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 32KB RAM, LQFP Product overview: STM32F302RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 32KB RAM, LQFP Product overview: STM32F302RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F302RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302RBT6
Microcontrollers STM32F302RBT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F302RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302RBT6
Embedded - Microcontrollers STM32F302RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F302RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F302RBT6
Microcontrollers STM32F302RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F302RBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F302RBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F302RBT6
128KB 2V~3.6V CM4 32KB 72MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM4 32KB 72MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302RBT6
ARM Microcontrollers - MCU STM32F302RBT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8107654 8107654P 497-17416-ND 708439-STM32F302RBT6 685-STM32F302RBT6 STM32F302RBT6 STM32F302RBT6 STM32F302RBT6 STM32F302RBT6 STM32F302RBT6 STM32F302RBT6
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F302RBT6 ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB 128 KB 128 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 64-LQFP Other; LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP QFP Other; 64-LQFP
Pin Count 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers