STMicroelectronics, Inc. ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU STM32F302CCT6TR

Description
32-bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 48-Pin PQFP Product overview: STM32F302CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CCT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 48-Pin PQFP Product overview: STM32F302CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CCT6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU - 685-STM32F302CCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU
685-STM32F302CCT6TR
ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU 685-STM32F302CCT6TR
32-bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 48-Pin PQFP Product overview: STM32F302CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CCT6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 256KB Flash, 72MHz, 48-Pin PQFP Product overview: STM32F302CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 72MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262985-STM32F302CCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262985-STM32F302CCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262985-STM32F302CCT6TR
Win Source Part Number: 1262985-STM32F302CCT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tape & Reel Standard Package: 2,400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 40K x 8 Data Converters: A/D 9x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18774-6,STM32F30 2CCT6TR,497-18774-1, 497-18774-2 Base Product Number: STM32F302

Win Source Part Number: 1262985-STM32F302CCT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tape & Reel
Standard Package: 2,400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 40K x 8
Data Converters: A/D 9x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18774-6,STM32F302CCT6TR,497-18774-1,497-18774-2
Base Product Number: STM32F302

Buy Now Datasheet
Microcontrollers - 497-18774-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18774-6-ND
Microcontrollers 497-18774-6-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18774-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18774-2-ND
Microcontrollers 497-18774-2-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18774-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18774-1-ND
Microcontrollers 497-18774-1-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F302CCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302CCT6TR
Microcontrollers STM32F302CCT6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302CCT6TR
ARM Microcontrollers - MCU STM32F302CCT6TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 256 Kbytes Flash, 72 MHz CPU, MPU, 12-bit ADC 5 MSPS, PGA, comparators

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302CCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302CCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F302CCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302CCT6TR
Embedded - Microcontrollers STM32F302CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F302CCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F302CCT6TR
Microcontrollers STM32F302CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F302CCT6TR 1262985-STM32F302CCT6TR 497-18774-6-ND STM32F302CCT6TR STM32F302CCT6TR STM32F302CCT6TR STM32F302CCT6TR STM32F302CCT6TR
Product Name ARM Cortex-M 32-bit 256KB 72MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 256 KB 40 KB 40 KB 40 KB 40 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers