STMicroelectronics, Inc. Microcontrollers STM32F302CBT6

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17414-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17414-ND
Microcontrollers 497-17414-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 8107641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107641P
Microcontrollers 8107641P
STMicroelectronics, STM32F302CBT6

STMicroelectronics, STM32F302CBT6

Supplier's Site
Microcontrollers - 8107641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107641
Microcontrollers 8107641
STMicroelectronics, STM32F302CBT6

STMicroelectronics, STM32F302CBT6

Supplier's Site
Microcontrollers - 1656735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1656735
Microcontrollers 1656735
STMicroelectronics, STM32F302CBT6

STMicroelectronics, STM32F302CBT6

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F302CBT6 - 708436-STM32F302CBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F302CBT6
708436-STM32F302CBT6
Embedded - Embedded - Microcontrollers - STM32F302CBT6 708436-STM32F302CBT6
Manufacturer: STMicroelectronics Win Source Part Number: 708436-STM32F302CBT6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 9x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Family Part Number: STM32F302 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 32K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708436-STM32F302CBT6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F302
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 32K x 8

Buy Now Datasheet
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU - 685-STM32F302CBT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU
685-STM32F302CBT6
ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU 685-STM32F302CBT6
32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 32KB RAM, LQFP Product overview: STM32F302CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CBT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M4 MCU, 72MHz, 128KB Flash, 32KB RAM, LQFP Product overview: STM32F302CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 72MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 72MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F302CBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F302CBT6
ARM Microcontrollers - MCU STM32F302CBT6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

ARM Microcontrollers - MCU 32-Bit ARM Cortex M4 72MHz 128kB MCU FPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F302CBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F302CBT6
Embedded - Microcontrollers STM32F302CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F302CBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F302CBT6
Microcontrollers STM32F302CBT6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F302CBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F302CBT6
Microcontrollers STM32F302CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F302CBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F302CBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F302CBT6
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics - 99W9865 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics
99W9865
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics 99W9865
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, LQFP-48; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F302CBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F302CBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F302CBT6
128KB 2V~3.6V CM4 32KB 72MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V CM4 32KB 72MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17414-ND 8107641P 8107641 708436-STM32F302CBT6 685-STM32F302CBT6 STM32F302CBT6 STM32F302CBT6 STM32F302CBT6 STM32F302CBT6 STM32F302CBT6 99W9865 STM32F302CBT6
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F302CBT6 ARM Cortex-M 32-bit 72MHz 128KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Lqfp-48; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 9x12b; D/A 1x12b Other; 12bit
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 24 KB 32 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers