STMicroelectronics, Inc. Microcontrollers STM32F301K8U7TR

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F301K8U7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F301K8U7TR-ND
Microcontrollers STM32F301K8U7TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU - 685-STM32F301K8U7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU
685-STM32F301K8U7TR
ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU 685-STM32F301K8U7TR
32-Bit ARM Cortex-M4 MCU, 64KB Flash, 72MHz, 12-Bit ADC, 32-Pin QFN Product overview: STM32F301K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8U7TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M4 MCU, 64KB Flash, 72MHz, 12-Bit ADC, 32-Pin QFN Product overview: STM32F301K8U7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 72MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 72MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8U7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1355541-STM32F301K8U7TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1355541-STM32F301K8U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1355541-STM32F301K8U7TR
Win Source Part Number: 1355541-STM32F301K8U 7TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F3 Product Status: Active Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Base Product Number: STM32F301 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 72MHz Number of I/O: 24 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I²S, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal

Win Source Part Number: 1355541-STM32F301K8U7TR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32F3
Product Status: Active
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Base Product Number: STM32F301
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 72MHz
Number of I/O: 24
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I²S, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: Internal

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F301K8U7TR
ARM Microcontrollers - MCU STM32F301K8U7TR
ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp

ARM Microcontrollers - MCU Mainstream Mixed signals MCUs ARM Cortex-M4 core with DSP and FPU, 64 Kbytes Flash, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F301K8U7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F301K8U7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F301K8U7TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM32F301K8U7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F301K8U7TR
Embedded - Microcontrollers STM32F301K8U7TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F301K8U7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F301K8U7TR
Microcontrollers STM32F301K8U7TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F301K8U7TR-ND 685-STM32F301K8U7TR 1355541-STM32F301K8U7TR STM32F301K8U7TR STM32F301K8U7TR STM32F301K8U7TR STM32F301K8U7TR
Product Name Microcontrollers ARM Cortex-M 32-bit 64KB 72MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 11x12b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C165LMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers