STMicroelectronics, Inc. Microcontrollers STM32F301K8U6TR

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F301K8U6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F301K8U6TR-ND
Microcontrollers 497-STM32F301K8U6TR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-STM32F301K8U6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F301K8U6CT-ND
Microcontrollers 497-STM32F301K8U6CT-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-STM32F301K8U6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F301K8U6DKR-ND
Microcontrollers 497-STM32F301K8U6DKR-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1121391-STM32F301K8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1121391-STM32F301K8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1121391-STM32F301K8U6TR
Win Source Part Number: 1121391-STM32F301K8U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32F301K8U6CT, STM32F301K8U6TR-ND,4 97-STM32F301K8U6TR,4 97-STM32F301K8U6DKR Base Product Number: STM32F301

Win Source Part Number: 1121391-STM32F301K8U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32F301K8U6CT,STM32F301K8U6TR-ND,497-STM32F301K8U6TR,497-STM32F301K8U6DKR
Base Product Number: STM32F301

Buy Now Datasheet
32-bit 64KB 72MHz QFN Embedded Microcontroller MCU - 685-STM32F301K8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 64KB 72MHz QFN Embedded Microcontroller MCU
685-STM32F301K8U6TR
32-bit 64KB 72MHz QFN Embedded Microcontroller MCU 685-STM32F301K8U6TR
32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, 32-pin QFN Product overview: STM32F301K8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 72MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 72MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8U6TR can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 64KB Flash, 72MHz, 12-bit ADC, 32-pin QFN Product overview: STM32F301K8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 72MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 72MHz, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F301K8U6TR
ARM Microcontrollers - MCU STM32F301K8U6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F301K8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F301K8U6TR
Embedded - Microcontrollers STM32F301K8U6TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F301K8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F301K8U6TR
Microcontrollers STM32F301K8U6TR
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32F301K8U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F301K8U6TR
Microcontrollers STM32F301K8U6TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F301K8U6TR-ND 1121391-STM32F301K8U6TR 685-STM32F301K8U6TR STM32F301K8U6TR STM32F301K8U6TR STM32F301K8U6TR STM32F301K8U6TR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 64KB 72MHz QFN Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 72 MHz 72 MHz 32 MHz 72 MHz 72 MHz
Bits Other; A/D 11x12b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILMCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details