STMicroelectronics, Inc. Microcontrollers STM32F301K8T7

Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F301K8T7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F301K8T7-ND
Microcontrollers 497-STM32F301K8T7-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 72 MHz Embedded Microcontroller MCU - 685-STM32F301K8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72 MHz Embedded Microcontroller MCU
685-STM32F301K8T7
ARM Cortex-M 72 MHz Embedded Microcontroller MCU 685-STM32F301K8T7
Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp Product overview: STM32F301K8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8T7 can be used for catalog matching and distributor lookup.

Mainstream Mixed signals MCUs Arm Cortex-M4 core with DSP and FPU, 64 Kbytes of Flash memory, 72 MHz CPU, 12-bit ADC 5 MSPS, Comparator, Op-Amp Product overview: STM32F301K8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097089-STM32F301K8T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097089-STM32F301K8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097089-STM32F301K8T7
Win Source Part Number: 1097089-STM32F301K8T 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F3 Core Processor: ARM® Cortex®-M4 Speed: 72MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-STM32F301K8T7,ST M32F301K8T7-ND Base Product Number: STM32

Win Source Part Number: 1097089-STM32F301K8T7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F3
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-STM32F301K8T7,STM32F301K8T7-ND
Base Product Number: STM32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F301K8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F301K8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F301K8T7
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F301K8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F301K8T7
Microcontrollers STM32F301K8T7
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F301K8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F301K8T7
Embedded - Microcontrollers STM32F301K8T7
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F301K8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F301K8T7
Microcontrollers STM32F301K8T7
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics - 99AC9622 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics
99AC9622
Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics 99AC9622
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F301K8T7
ARM Microcontrollers - MCU STM32F301K8T7
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F301K8T7-ND 685-STM32F301K8T7 1097089-STM32F301K8T7 STM32F301K8T7 STM32F301K8T7 STM32F301K8T7 STM32F301K8T7 99AC9622 STM32F301K8T7
Product Name Microcontrollers ARM Cortex-M 72 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 72Mhz; Product Range Stmicroelectronics ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 72 MHz 32 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C167CRLMHABXUMA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
7 suppliers