STMicroelectronics, Inc. ARM Cortex-M 72MHz 16KB 64KB Embedded Microcontroller MCU STM32F301K6U6

Description
32b ARM Cortex-M4 MCU, 72MHz, 16KB RAM, 64KB Flash, UFQFPN Product overview: STM32F301K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M4 MCU, 72MHz, 16KB RAM, 64KB Flash, UFQFPN Product overview: STM32F301K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K6U6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 72MHz 16KB 64KB Embedded Microcontroller MCU - 685-STM32F301K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 72MHz 16KB 64KB Embedded Microcontroller MCU
685-STM32F301K6U6
ARM Cortex-M 72MHz 16KB 64KB Embedded Microcontroller MCU 685-STM32F301K6U6
32b ARM Cortex-M4 MCU, 72MHz, 16KB RAM, 64KB Flash, UFQFPN Product overview: STM32F301K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K6U6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M4 MCU, 72MHz, 16KB RAM, 64KB Flash, UFQFPN Product overview: STM32F301K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 72MHz, 16KB, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 72MHz, 16KB, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F301K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 151395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151395
Microcontrollers 151395
MCU Mixed signals MCUs Arm Cortex-M4

MCU Mixed signals MCUs Arm Cortex-M4

Supplier's Site
Microcontrollers - 151394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
151394
Microcontrollers 151394
MCU Mixed signals MCUs Arm Cortex-M4

MCU Mixed signals MCUs Arm Cortex-M4

Supplier's Site
Microcontrollers - 497-17410-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17410-ND
Microcontrollers 497-17410-ND
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F301K6U6 - 802673-STM32F301K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F301K6U6
802673-STM32F301K6U6
Embedded - Embedded - Microcontrollers - STM32F301K6U6 802673-STM32F301K6U6
Manufacturer: STMicroelectronics Win Source Part Number: 802673-STM32F301K6U6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M4 Speed: 72MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 11x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Part Number Series: STM32F301 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 802673-STM32F301K6U6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M4
Speed: 72MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 11x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-UFQFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Part Number Series: STM32F301
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now
Microcontrollers - STM32F301K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F301K6U6
Microcontrollers STM32F301K6U6
ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M4 STM32F3 Microcontroller IC 32-Bit Single-Core 72MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M4, 72Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 55X3539 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 72Mhz, Ufqfpn-32; Product Range Stmicroelectronics
55X3539
Mcu, 32Bit, Cortex-M4, 72Mhz, Ufqfpn-32; Product Range Stmicroelectronics 55X3539
MCU, 32BIT, CORTEX-M4, 72MHZ, UFQFPN-32; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 72MHZ, UFQFPN-32; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:16KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F301K6U6
ARM Microcontrollers - MCU STM32F301K6U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F301K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F301K6U6
Microcontrollers STM32F301K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F301K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F301K6U6
Embedded - Microcontrollers STM32F301K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F301K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F301K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F301K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F301K6U6 151395 497-17410-ND 802673-STM32F301K6U6 STM32F301K6U6 55X3539 STM32F301K6U6 STM32F301K6U6 STM32F301K6U6 STM32F301K6U6
Product Name ARM Cortex-M 72MHz 16KB 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F301K6U6 Microcontrollers Mcu, 32Bit, Cortex-M4, 72Mhz, Ufqfpn-32; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 16 KB 16 KB 32 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; UFQFPN QFP; Other; UFQFPN Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 7GA830207 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details