STMicroelectronics, Inc. 120MHz 1MB Embedded Microcontroller MCU STM32F217ZGT6

Description
32b ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F217ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F217ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217ZGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120MHz 1MB Embedded Microcontroller MCU - 685-STM32F217ZGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHz 1MB Embedded Microcontroller MCU
685-STM32F217ZGT6
120MHz 1MB Embedded Microcontroller MCU 685-STM32F217ZGT6
32b ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F217ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217ZGT6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F217ZGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 120MHz, 1MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217ZGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-11189-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11189-ND
Microcontrollers 497-11189-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F217ZGT6 - 212310-STM32F217ZGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F217ZGT6
212310-STM32F217ZGT6
Embedded - Embedded - Microcontrollers - STM32F217ZGT6 212310-STM32F217ZGT6
Manufacturer: STMicroelectronics Win Source Part Number: 212310-STM32F217ZGT6 Packaging: Tray Core Processor: ARM Cortex-M3 Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 120MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 132K x 8 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212310-STM32F217ZGT6
Packaging: Tray
Core Processor: ARM Cortex-M3
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 120MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 132K x 8
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32F217ZGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F217ZGT6
Microcontrollers STM32F217ZGT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9864 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9864
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9864
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 F2 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F217ZGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F217ZGT6
Microcontrollers STM32F217ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F217ZGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F217ZGT6
Embedded - Microcontrollers STM32F217ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F217ZGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F217ZGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F217ZGT6
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F217ZGT6
ARM Microcontrollers - MCU STM32F217ZGT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F217ZGT6 497-11189-ND 212310-STM32F217ZGT6 STM32F217ZGT6 99W9864 STM32F217ZGT6 STM32F217ZGT6 STM32F217ZGT6 STM32F217ZGT6
Product Name 120MHz 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F217ZGT6 Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
RAM 128 KB 132 KB 1000 KB 132 KB 128 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, Ethernet, IrDA, MMC, UART, USART, LIN, SDIO, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP QFP; Other; 144-LQFP Other; 144-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details