The STM32F217ZET7 is a 32-bit microcontroller based on the ARM Cortex-M3 core, operating at a maximum frequency of 120 MHz. It features an Adaptive Real-Time Accelerator (ART Accelerator,Ñ¢) for efficient execution from Flash memory, achieving performance of 150 DMIPS. The device includes up to 1 MB of Flash memory and 128 + 4 KB of SRAM, along with a flexible static memory controller supporting various memory types. This microcontroller supports a wide range of connectivity options, including USB OTG HS/FS, Ethernet MAC, and multiple communication interfaces such as I2C, USART, and SPI. It is equipped with three 12-bit ADCs capable of handling up to 24 channels and features two 12-bit DACs. The STM32F217ZET7 also includes up to 17 timers, a general-purpose DMA controller, and advanced cryptographic capabilities with hardware acceleration for AES and other algorithms. Power management features include low-power modes and a backup supply for real-time clock functionality. The device is available in various package options, including LQFP and UFBGA, with up to 140 I/O ports, making it suitable for a wide range of applications requiring robust processing power and connectivity.
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
High-performance Arm Cortex-M3 MCU with 512 Kbytes of Flash memory, 120 MHz CPU, ART Accelerator, Ethernet, HW crypto Product overview: STM32F217ZET7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 120 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 120 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217ZET7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263006-STM32F217ZET
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F217
IC MCU 32BIT 512KB FLASH 144LQFP
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
ARM Microcontrollers - MCU High-performance Arm Cortex-M3 MCU with 512 Kbytes Flash, 120 MHz CPU, ART Accelerator, Ethernet, HW crypto
IC MCU 32BIT 512KB FLASH 144LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32F217ZET7-ND | 685-STM32F217ZET7 | 1263006-STM32F217ZET7 | STM32F217ZET7 | STM32F217ZET7 | STM32F217ZET7 | STM32F217ZET7 |
| Product Name | Microcontrollers | High-Performance ARM Cortex-M 120 MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 132 KB | 128 KB | 512 KB | 132 KB | 132 KB | ||
| ROM | 512 KB |